Stereo Audio Interface 24 b I²S, PCM 32-QFN (5x5)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 214000-WM8976CGEFL/R
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2S, PCM
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 98
Family Name: WM8976
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-QFN (5x5)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): WM8976CGEFL/V;
Introduction Date: September 19, 2008
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
PCM Codec, A/MU-Law, 1-Func, CMOS, PQCC32, 5 X 5 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220VHHD-5, QFN-32 Product overview: WM8976CGEFL/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8976CGEFL/RV can be used for catalog matching and distributor lookup.
IC CODEC STER SPEAKER DVR 32QFN
Stereo Audio Interface 24 b I²S, PCM 32-QFN (5x5)
Interface - CODECs Mono ADC, Stereo DAC W SPEAKER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | WM8976CGEFL/RV-ND | 214000-WM8976CGEFL/RV | 716-WM8976CGEFL/RV | WM8976CGEFL/RV | WM8976CGEFL/RV | WM8976CGEFL/RV |
| Product Name | CODECS | Interface - Interface - CODECs - WM8976CGEFL/RV | QFN Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | 32-VFQFN Exposed Pad | 32-QFN (5x5) | 32-VFQFN Exposed Pad | QFN-32 |