Stereo Audio Interface 24 b 32-QFN (5x5)
Consumer Circuit, CMOS, PQCC32, 5 X 5 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220VHHD-5, QFN-32 Product overview: WM8750CLSEFL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8750CLSEFL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349158-WM8750CLSEFL
Category: Integrated Circuits (ICs) - Interface - CODECS
Type: Stereo Audio
Package: Tube
Standard Package: 60
Voltage - Supply, Analog: 1.8V ~ 3.6V
Voltage - Supply, Digital: 1.42V ~ 3.6V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Product Status: Obsolete
S/N Ratio, ADCs / DACs (db) Typ: 95 / 98
Stereo Audio Interface 24 b 32-QFN (5x5)
IC STEREO CODEC FOR PORTABLE AUD
IC STEREO CODEC FOR PORTABLE AUD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | WM8750CLSEFL-ND | 716-WM8750CLSEFL | 1349158-WM8750CLSEFL | WM8750CLSEFL | WM8750CLSEFL | WM8750CLSEFL |
| Product Name | CODECS | QFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECS | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface; Codec | Codec | Stereo Audio | Sensor Interface; Codec |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |