Cirrus Logic, Inc. 98/92.5 dB Stereo Codec with Class D Headphone Driver WM8985

Description
The WM8985 is a low power stereo codec designed for portable multimedia applications requiring the lowest possible power consumption and high quality audio. The device integrates pre-amps for stereo differential mics and includes Class D and Class AB drivers for headphone and differential or stereo line output. Advanced DSP features include a five-band equalizer and 3D enhancement, an ALC/limiter for the microphone or line input through the A/D converter and a digital playback limiter. Other programmable filtering functions are available in the ADC path. Highly flexible mixing capabilities enable many new application features, with the option to record and playback any combination of voice, line inputs and digital audio. The WM8985 digital audio interface can operate in master or slave mode, while an integrated PLL provides support for all commonly used clocking schemes in portable devices. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (‘A’ weighted @ 48kHz) ADC SNR 92.5 dB, THD -83 dB (‘A’ weighted @ 48kHz) Headphone driver with ‘capless’ option 40mW/channel output power into 16ohm / 3.3V AVDD2 Class D headphone driver Class AB headphone / line driver PSRR 70 dB at 217Hz Stereo, mono or differential line output Mic Preamps: Stereo differential or mono microphone interfaces Programmable preamp gain Pseudo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter Aux inputs for stereo analog input signals or ‘beep’ PLL supporting various clocks between 8MHz-50MHz Sample rates supported (kHz): 8, 11.025, 16, 12, 16, 22.05, 24, 32, 44.1, 48 Low power, low voltage 2.5V to 3.6V analog supplies 1.71V to 3.6V digital supplies 5x5mm 32-lead QFN package
Datasheet
Description
The WM8985 is a low power stereo codec designed for portable multimedia applications requiring the lowest possible power consumption and high quality audio. The device integrates pre-amps for stereo differential mics and includes Class D and Class AB drivers for headphone and differential or stereo line output. Advanced DSP features include a five-band equalizer and 3D enhancement, an ALC/limiter for the microphone or line input through the A/D converter and a digital playback limiter. Other programmable filtering functions are available in the ADC path. Highly flexible mixing capabilities enable many new application features, with the option to record and playback any combination of voice, line inputs and digital audio. The WM8985 digital audio interface can operate in master or slave mode, while an integrated PLL provides support for all commonly used clocking schemes in portable devices. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (‘A’ weighted @ 48kHz) ADC SNR 92.5 dB, THD -83 dB (‘A’ weighted @ 48kHz) Headphone driver with ‘capless’ option 40mW/channel output power into 16ohm / 3.3V AVDD2 Class D headphone driver Class AB headphone / line driver PSRR 70 dB at 217Hz Stereo, mono or differential line output Mic Preamps: Stereo differential or mono microphone interfaces Programmable preamp gain Pseudo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter Aux inputs for stereo analog input signals or ‘beep’ PLL supporting various clocks between 8MHz-50MHz Sample rates supported (kHz): 8, 11.025, 16, 12, 16, 22.05, 24, 32, 44.1, 48 Low power, low voltage 2.5V to 3.6V analog supplies 1.71V to 3.6V digital supplies 5x5mm 32-lead QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
98/92.5 dB Stereo Codec with Class D Headphone Driver - WM8985 - Cirrus Logic, Inc.
Austin, TX, USA
98/92.5 dB Stereo Codec with Class D Headphone Driver
WM8985
98/92.5 dB Stereo Codec with Class D Headphone Driver WM8985
The WM8985 is a low power stereo codec designed for portable multimedia applications requiring the lowest possible power consumption and high quality audio. The device integrates pre-amps for stereo differential mics and includes Class D and Class AB drivers for headphone and differential or stereo line output. Advanced DSP features include a five-band equalizer and 3D enhancement, an ALC/limiter for the microphone or line input through the A/D converter and a digital playback limiter. Other programmable filtering functions are available in the ADC path. Highly flexible mixing capabilities enable many new application features, with the option to record and playback any combination of voice, line inputs and digital audio. The WM8985 digital audio interface can operate in master or slave mode, while an integrated PLL provides support for all commonly used clocking schemes in portable devices. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (‘A’ weighted @ 48kHz) ADC SNR 92.5 dB, THD -83 dB (‘A’ weighted @ 48kHz) Headphone driver with ‘capless’ option 40mW/channel output power into 16ohm / 3.3V AVDD2 Class D headphone driver Class AB headphone / line driver PSRR 70 dB at 217Hz Stereo, mono or differential line output Mic Preamps: Stereo differential or mono microphone interfaces Programmable preamp gain Pseudo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter Aux inputs for stereo analog input signals or ‘beep’ PLL supporting various clocks between 8MHz-50MHz Sample rates supported (kHz): 8, 11.025, 16, 12, 16, 22.05, 24, 32, 44.1, 48 Low power, low voltage 2.5V to 3.6V analog supplies 1.71V to 3.6V digital supplies 5x5mm 32-lead QFN package

The WM8985 is a low power stereo codec designed for portable multimedia applications requiring the lowest possible power consumption and high quality audio. The device integrates pre-amps for stereo differential mics and includes Class D and Class AB drivers for headphone and differential or stereo line output. Advanced DSP features include a five-band equalizer and 3D enhancement, an ALC/limiter for the microphone or line input through the A/D converter and a digital playback limiter. Other programmable filtering functions are available in the ADC path. Highly flexible mixing capabilities enable many new application features, with the option to record and playback any combination of voice, line inputs and digital audio. The WM8985 digital audio interface can operate in master or slave mode, while an integrated PLL provides support for all commonly used clocking schemes in portable devices.

Features

Stereo Codec:

  • DAC SNR 98 dB, THD -84 dB (‘A’ weighted @ 48kHz)
  • ADC SNR 92.5 dB, THD -83 dB (‘A’ weighted @ 48kHz)
  • Headphone driver with ‘capless’ option
  • 40mW/channel output power into 16ohm / 3.3V AVDD2
  • Class D headphone driver
  • Class AB headphone / line driver
  • PSRR 70 dB at 217Hz
  • Stereo, mono or differential line output

Mic Preamps:

  • Stereo differential or mono microphone interfaces
  • Programmable preamp gain
  • Pseudo-differential inputs with common mode rejection
  • Programmable ALC / noise gate in ADC path
  • Low-noise bias supplied for electret microphones

Other Features:

  • Enhanced 3-D function for improved stereo separation
  • Digital playback limiter
  • 5-band equalizer (record or playback)
  • Programmable ADC high pass filter (wind noise reduction)
  • Programmable ADC notch filter
  • Aux inputs for stereo analog input signals or ‘beep’
  • PLL supporting various clocks between 8MHz-50MHz
  • Sample rates supported (kHz): 8, 11.025, 16, 12, 16, 22.05, 24, 32, 44.1, 48
  • Low power, low voltage
  • 2.5V to 3.6V analog supplies
  • 1.71V to 3.6V digital supplies
  • 5x5mm 32-lead QFN package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8985
Product Name 98/92.5 dB Stereo Codec with Class D Headphone Driver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899271 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOT23; Sot-23
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Quad buffer/line driver; 3-state - 74ALVC125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
RF and mmW Front End Module - SE5503A-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details