The WM8974CGEFL/RV is a low power, high-quality mono CODEC designed for portable applications such as digital still cameras and audio recorders. It supports audio sample rates ranging from 8 kHz to 48 kHz, with a DAC signal-to-noise ratio (SNR) of 98 dB and total harmonic distortion (THD) of -84 dB, and an ADC SNR of 94 dB with a THD of -83 dB. The device features an on-chip headphone/speaker driver capable of delivering 40 mW into 16Ω and 0.9 W into 8Ω, along with a mono line output. The WM8974CGEFL/RV includes programmable microphone preamps with differential or single-ended inputs, low-noise bias for electret microphones, and advanced digital filtering options such as a 5-band equalizer, automatic level control, and noise gate. It operates at supply voltages from 2.5V to 3.6V, with digital supplies down to 1.71V, and features a small 4x4 mm QFN package, making it suitable for space-constrained designs. The device is ideal for applications requiring high-quality audio processing with minimal external components.
Audio Interface 24 b 24-QFN (4x4)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043732-WM8974CGEFL/R
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 98
Family Name: WM8974
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): TCM38C17IDL; TCM38C17IDLR; WM8974CGEFL/V;
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
PCM Codec, A/MU-Law, 1-Func, CMOS, PQCC24, QFN-24 Product overview: WM8974CGEFL/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8974CGEFL/RV can be used for catalog matching and distributor lookup.
IC CODEC MONO SPEAKER DVR 24QFN
IC CODEC MONO SPEAKER DVR 24QFN
Audio Interface 24 b 24-QFN (4x4)
Interface - CODECs Mono Codec with Spkr
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-2492-2-ND | 043732-WM8974CGEFL/RV | 716-WM8974CGEFL/RV | WM8974CGEFL/RV | WM8974CGEFL/RV | WM8974CGEFL/RV | WM8974CGEFL/RV |
| Product Name | CODECS | Interface - Interface - CODECs - WM8974CGEFL/RV | QFN Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Audio | Sensor Interface; Codec | Codec | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |