Cirrus Logic, Inc. 98/95 dB Stereo Codec with Class D Speaker Driver WM8960

Description
The WM8960 is a low power stereo codec featuring Class D speaker drivers to provide 1 W per channel into 8 W loads. Guaranteed low leakage, excellent PSRR and pop/click suppression mechanisms enable direct battery connection for the speaker supply. This IC integrates a complete microphone interface and a stereo headphone driver. External component requirements are drastically reduced as no separate microphone, speaker or headphone amplifiers are required. Advanced on-chip digital signal processing performs automatic level control for the microphone or line input. Stereo 24-bit Delta Sigma converters are used with low power over-sampling digital interpolation and decimation filters and a flexible digital audio interface. The master clock can be input directly or generated internally by an onboard PLL, supporting most commonly used clocking schemes. Features DAC SNR 98 dB (’A’ weighted), THD -84 dB at 48 kHz, 3.3V ADC SNR 95 dB (’A’ weighted),THD -82 dB at 48 kHz, 3.3V Pop and click suppression Microphone interface Programmable ALC / limiter and noise gate 3D stereo enhancement Stereo class D speaker driver 1W per channel into 8ω BTL speakers Flexible switching clock Filterless connection supported On-chip headphone driver 40mW output power into 16ω at 3.3V Capless mode Low power consumption 10mW headphone playback (2.7V / 1.8V supplies) 20mW record and playback (2.7V / 1.8V supplies) Low supply voltages Analog 2.7V to 3.6V (AVDD) Speaker 2.7V to 5.5V (SPKVDD) Digital core: 1.71V to 3.6V (DCVDD) Digital I/O: 1.71V to 3.6V (DBVDD) On-chip PLL provides flexible clocking scheme Sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48 5x5x0.9mm 32-pin QFN package
Datasheet
Description
The WM8960 is a low power stereo codec featuring Class D speaker drivers to provide 1 W per channel into 8 W loads. Guaranteed low leakage, excellent PSRR and pop/click suppression mechanisms enable direct battery connection for the speaker supply. This IC integrates a complete microphone interface and a stereo headphone driver. External component requirements are drastically reduced as no separate microphone, speaker or headphone amplifiers are required. Advanced on-chip digital signal processing performs automatic level control for the microphone or line input. Stereo 24-bit Delta Sigma converters are used with low power over-sampling digital interpolation and decimation filters and a flexible digital audio interface. The master clock can be input directly or generated internally by an onboard PLL, supporting most commonly used clocking schemes. Features DAC SNR 98 dB (’A’ weighted), THD -84 dB at 48 kHz, 3.3V ADC SNR 95 dB (’A’ weighted),THD -82 dB at 48 kHz, 3.3V Pop and click suppression Microphone interface Programmable ALC / limiter and noise gate 3D stereo enhancement Stereo class D speaker driver 1W per channel into 8ω BTL speakers Flexible switching clock Filterless connection supported On-chip headphone driver 40mW output power into 16ω at 3.3V Capless mode Low power consumption 10mW headphone playback (2.7V / 1.8V supplies) 20mW record and playback (2.7V / 1.8V supplies) Low supply voltages Analog 2.7V to 3.6V (AVDD) Speaker 2.7V to 5.5V (SPKVDD) Digital core: 1.71V to 3.6V (DCVDD) Digital I/O: 1.71V to 3.6V (DBVDD) On-chip PLL provides flexible clocking scheme Sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48 5x5x0.9mm 32-pin QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
98/95 dB Stereo Codec with Class D Speaker Driver - WM8960 - Cirrus Logic, Inc.
Austin, TX, USA
98/95 dB Stereo Codec with Class D Speaker Driver
WM8960
98/95 dB Stereo Codec with Class D Speaker Driver WM8960
The WM8960 is a low power stereo codec featuring Class D speaker drivers to provide 1 W per channel into 8 W loads. Guaranteed low leakage, excellent PSRR and pop/click suppression mechanisms enable direct battery connection for the speaker supply. This IC integrates a complete microphone interface and a stereo headphone driver. External component requirements are drastically reduced as no separate microphone, speaker or headphone amplifiers are required. Advanced on-chip digital signal processing performs automatic level control for the microphone or line input. Stereo 24-bit Delta Sigma converters are used with low power over-sampling digital interpolation and decimation filters and a flexible digital audio interface. The master clock can be input directly or generated internally by an onboard PLL, supporting most commonly used clocking schemes. Features DAC SNR 98 dB (’A’ weighted), THD -84 dB at 48 kHz, 3.3V ADC SNR 95 dB (’A’ weighted),THD -82 dB at 48 kHz, 3.3V Pop and click suppression Microphone interface Programmable ALC / limiter and noise gate 3D stereo enhancement Stereo class D speaker driver 1W per channel into 8ω BTL speakers Flexible switching clock Filterless connection supported On-chip headphone driver 40mW output power into 16ω at 3.3V Capless mode Low power consumption 10mW headphone playback (2.7V / 1.8V supplies) 20mW record and playback (2.7V / 1.8V supplies) Low supply voltages Analog 2.7V to 3.6V (AVDD) Speaker 2.7V to 5.5V (SPKVDD) Digital core: 1.71V to 3.6V (DCVDD) Digital I/O: 1.71V to 3.6V (DBVDD) On-chip PLL provides flexible clocking scheme Sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48 5x5x0.9mm 32-pin QFN package

The WM8960 is a low power stereo codec featuring Class D speaker drivers to provide 1 W per channel into 8 W loads. Guaranteed low leakage, excellent PSRR and pop/click suppression mechanisms enable direct battery connection for the speaker supply. This IC integrates a complete microphone interface and a stereo headphone driver. External component requirements are drastically reduced as no separate microphone, speaker or headphone amplifiers are required. Advanced on-chip digital signal processing performs automatic level control for the microphone or line input. Stereo 24-bit Delta Sigma converters are used with low power over-sampling digital interpolation and decimation filters and a flexible digital audio interface. The master clock can be input directly or generated internally by an onboard PLL, supporting most commonly used clocking schemes.

Features

  • DAC SNR 98 dB (’A’ weighted), THD -84 dB at 48 kHz, 3.3V
  • ADC SNR 95 dB (’A’ weighted),THD -82 dB at 48 kHz, 3.3V
  • Pop and click suppression
  • Microphone interface
  • Programmable ALC / limiter and noise gate
  • 3D stereo enhancement
  • Stereo class D speaker driver
  • 1W per channel into 8Ω BTL speakers
  • Flexible switching clock
  • Filterless connection supported
  • On-chip headphone driver 40mW output power into 16Ω at 3.3V
  • Capless mode
  • Low power consumption
  • 10mW headphone playback (2.7V / 1.8V supplies)
  • 20mW record and playback (2.7V / 1.8V supplies)
  • Low supply voltages
  • Analog 2.7V to 3.6V (AVDD)
  • Speaker 2.7V to 5.5V (SPKVDD)
  • Digital core: 1.71V to 3.6V (DCVDD)
  • Digital I/O: 1.71V to 3.6V (DBVDD)
  • On-chip PLL provides flexible clocking scheme
  • Sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48
  • 5x5x0.9mm 32-pin QFN package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8960
Product Name 98/95 dB Stereo Codec with Class D Speaker Driver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512812 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
PCM2902B Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out - PCM2902BDB - Texas Instruments
Specs
Technology USB
Device Type Codec
Features RoHS
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers