Cirrus Logic, Inc. Low Power Codec with Headphone Driver WM8988

Description
The WM8988 is a low power, high quality stereo codec with complete integration of interfaces to 2 stereo headphone or line out ports. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8988 can operate as a master or a slave, with various master clock frequencies including 12 or 24 MHz for USB devices, or standard 256 fs rates like 12.288 MHz and 24.576 MHz. Different audio sample rates such as 96 kHz, 48 kHz, 44.1 kHz are generated directly from the master clock without the need for an external PLL. Features DAC SNR 100 dB (‘A’ weighted), THD –90 dB at 48 kHz, 3.3V ADC SNR 93 dB (‘A’ weighted), THD -81 dB at 48 kHz, 3.3V Programmable ALC / noise gate 2x on-chip headphone drivers >40 mW output power on 16ohm / 3.3V THD –80 dB at 20mW, SNR 90 dB with 16ohm load Digital graphic equalizer Low power 7 mW stereo playback (1.8V / 1.5V supplies) 14 mW record and playback (1.8V / 1.5V supplies) Low supply voltages Analog 1.8V to 3.6V Digital core: 1.42V to 3.6V Digital I/O: 1.8V to 3.6V 256 fs / 384fs or USB master clock rates: 12 MHz, 24 MHz Audio sample rates: 8, 11.025, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock 4x4mm COL package
Datasheet
Description
The WM8988 is a low power, high quality stereo codec with complete integration of interfaces to 2 stereo headphone or line out ports. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8988 can operate as a master or a slave, with various master clock frequencies including 12 or 24 MHz for USB devices, or standard 256 fs rates like 12.288 MHz and 24.576 MHz. Different audio sample rates such as 96 kHz, 48 kHz, 44.1 kHz are generated directly from the master clock without the need for an external PLL. Features DAC SNR 100 dB (‘A’ weighted), THD –90 dB at 48 kHz, 3.3V ADC SNR 93 dB (‘A’ weighted), THD -81 dB at 48 kHz, 3.3V Programmable ALC / noise gate 2x on-chip headphone drivers >40 mW output power on 16ohm / 3.3V THD –80 dB at 20mW, SNR 90 dB with 16ohm load Digital graphic equalizer Low power 7 mW stereo playback (1.8V / 1.5V supplies) 14 mW record and playback (1.8V / 1.5V supplies) Low supply voltages Analog 1.8V to 3.6V Digital core: 1.42V to 3.6V Digital I/O: 1.8V to 3.6V 256 fs / 384fs or USB master clock rates: 12 MHz, 24 MHz Audio sample rates: 8, 11.025, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock 4x4mm COL package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Codec with Headphone Driver - WM8988 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power Codec with Headphone Driver
WM8988
Low Power Codec with Headphone Driver WM8988
The WM8988 is a low power, high quality stereo codec with complete integration of interfaces to 2 stereo headphone or line out ports. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8988 can operate as a master or a slave, with various master clock frequencies including 12 or 24 MHz for USB devices, or standard 256 fs rates like 12.288 MHz and 24.576 MHz. Different audio sample rates such as 96 kHz, 48 kHz, 44.1 kHz are generated directly from the master clock without the need for an external PLL. Features DAC SNR 100 dB (‘A’ weighted), THD –90 dB at 48 kHz, 3.3V ADC SNR 93 dB (‘A’ weighted), THD -81 dB at 48 kHz, 3.3V Programmable ALC / noise gate 2x on-chip headphone drivers >40 mW output power on 16ohm / 3.3V THD –80 dB at 20mW, SNR 90 dB with 16ohm load Digital graphic equalizer Low power 7 mW stereo playback (1.8V / 1.5V supplies) 14 mW record and playback (1.8V / 1.5V supplies) Low supply voltages Analog 1.8V to 3.6V Digital core: 1.42V to 3.6V Digital I/O: 1.8V to 3.6V 256 fs / 384fs or USB master clock rates: 12 MHz, 24 MHz Audio sample rates: 8, 11.025, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock 4x4mm COL package

The WM8988 is a low power, high quality stereo codec with complete integration of interfaces to 2 stereo headphone or line out ports. Advanced on-chip digital signal processing performs graphic equaliser, 3-D sound enhancement and automatic level control for the microphone or line input. The WM8988 can operate as a master or a slave, with various master clock frequencies including 12 or 24 MHz for USB devices, or standard 256 fs rates like 12.288 MHz and 24.576 MHz. Different audio sample rates such as 96 kHz, 48 kHz, 44.1 kHz are generated directly from the master clock without the need for an external PLL.

Features

  • DAC SNR 100 dB (‘A’ weighted), THD –90 dB at 48 kHz, 3.3V
  • ADC SNR 93 dB (‘A’ weighted), THD -81 dB at 48 kHz, 3.3V
  • Programmable ALC / noise gate
  • 2x on-chip headphone drivers
    • >40 mW output power on 16ohm / 3.3V
    • THD –80 dB at 20mW, SNR 90 dB with 16ohm load
  • Digital graphic equalizer
  • Low power
    • 7 mW stereo playback (1.8V / 1.5V supplies)
    • 14 mW record and playback (1.8V / 1.5V supplies)
  • Low supply voltages
    • Analog 1.8V to 3.6V
    • Digital core: 1.42V to 3.6V
    • Digital I/O: 1.8V to 3.6V
  • 256 fs / 384fs or USB master clock rates: 12 MHz, 24 MHz
  • Audio sample rates: 8, 11.025, 16, 22.05, 24, 32, 44.1, 48, 88.2, 96 kHz generated internally from master clock
  • 4x4mm COL package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8988
Product Name Low Power Codec with Headphone Driver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details