Cirrus Logic, Inc. 108/102 dB Stereo Codec WM8778

Description
The WM8778 is a stereo audio codec with a multi-bit Delta Sigma A/D converter featuring programmable gain with automatic level control. A stereo multi-bit Delta Sigma D/A converter is used with digital audio input word lengths from 16-32 bits and sampling rates from 32 kHz to 192 kHz. A multiplexor after the DAC allows the selection of either an external analog input or DAC playback into the line outputs. The IC supports fully independent sample rates for both the ADC and DAC, and the audio data interface supports I²S, left justified, right justified and DSP formats. The device is controlled in software via a two- or three-wire serial interface which provides access to all features including volume controls, mutes and de-emphasis facilities. It can also be controlled in hardware which gives access to the most commonly used features. Control interface selection is done via the MODE pin (tri-level). Features Audio performance 108 dB SNR (’A’ weighted @ 48 kHz) DAC 102 dB SNR (’A’ weighted @ 48 kHz) ADC DAC sampling frequency: 32 kHz - 192 kHz ADC sampling frequency: 32 kHz - 96 kHz Stereo ADC input analog gain adjust from +24 dB to -21 dB in 0.5 dB steps ADC digital gain from -21.5 dB to -103 dB in 0.5 dB steps Programmable automatic level control (ALC) or limiter on ADC input. Stereo DAC with analog line outputs. Three-wire SPI compatible or two-wire serial control interface Hardware control mode Master or slave clocking mode Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths Analog bypass path feature 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation
Datasheet
Description
The WM8778 is a stereo audio codec with a multi-bit Delta Sigma A/D converter featuring programmable gain with automatic level control. A stereo multi-bit Delta Sigma D/A converter is used with digital audio input word lengths from 16-32 bits and sampling rates from 32 kHz to 192 kHz. A multiplexor after the DAC allows the selection of either an external analog input or DAC playback into the line outputs. The IC supports fully independent sample rates for both the ADC and DAC, and the audio data interface supports I²S, left justified, right justified and DSP formats. The device is controlled in software via a two- or three-wire serial interface which provides access to all features including volume controls, mutes and de-emphasis facilities. It can also be controlled in hardware which gives access to the most commonly used features. Control interface selection is done via the MODE pin (tri-level). Features Audio performance 108 dB SNR (’A’ weighted @ 48 kHz) DAC 102 dB SNR (’A’ weighted @ 48 kHz) ADC DAC sampling frequency: 32 kHz - 192 kHz ADC sampling frequency: 32 kHz - 96 kHz Stereo ADC input analog gain adjust from +24 dB to -21 dB in 0.5 dB steps ADC digital gain from -21.5 dB to -103 dB in 0.5 dB steps Programmable automatic level control (ALC) or limiter on ADC input. Stereo DAC with analog line outputs. Three-wire SPI compatible or two-wire serial control interface Hardware control mode Master or slave clocking mode Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths Analog bypass path feature 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
108/102 dB Stereo Codec - WM8778 - Cirrus Logic, Inc.
Austin, TX, USA
108/102 dB Stereo Codec
WM8778
108/102 dB Stereo Codec WM8778
The WM8778 is a stereo audio codec with a multi-bit Delta Sigma A/D converter featuring programmable gain with automatic level control. A stereo multi-bit Delta Sigma D/A converter is used with digital audio input word lengths from 16-32 bits and sampling rates from 32 kHz to 192 kHz. A multiplexor after the DAC allows the selection of either an external analog input or DAC playback into the line outputs. The IC supports fully independent sample rates for both the ADC and DAC, and the audio data interface supports I²S, left justified, right justified and DSP formats. The device is controlled in software via a two- or three-wire serial interface which provides access to all features including volume controls, mutes and de-emphasis facilities. It can also be controlled in hardware which gives access to the most commonly used features. Control interface selection is done via the MODE pin (tri-level). Features Audio performance 108 dB SNR (’A’ weighted @ 48 kHz) DAC 102 dB SNR (’A’ weighted @ 48 kHz) ADC DAC sampling frequency: 32 kHz - 192 kHz ADC sampling frequency: 32 kHz - 96 kHz Stereo ADC input analog gain adjust from +24 dB to -21 dB in 0.5 dB steps ADC digital gain from -21.5 dB to -103 dB in 0.5 dB steps Programmable automatic level control (ALC) or limiter on ADC input. Stereo DAC with analog line outputs. Three-wire SPI compatible or two-wire serial control interface Hardware control mode Master or slave clocking mode Programmable audio data interface modes I²S, left, right justified or DSP 16/20/24/32 bit word lengths Analog bypass path feature 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation

The WM8778 is a stereo audio codec with a multi-bit Delta Sigma A/D converter featuring programmable gain with automatic level control. A stereo multi-bit Delta Sigma D/A converter is used with digital audio input word lengths from 16-32 bits and sampling rates from 32 kHz to 192 kHz. A multiplexor after the DAC allows the selection of either an external analog input or DAC playback into the line outputs. The IC supports fully independent sample rates for both the ADC and DAC, and the audio data interface supports I²S, left justified, right justified and DSP formats. The device is controlled in software via a two- or three-wire serial interface which provides access to all features including volume controls, mutes and de-emphasis facilities. It can also be controlled in hardware which gives access to the most commonly used features. Control interface selection is done via the MODE pin (tri-level).

Features

  • Audio performance
  • 108 dB SNR (’A’ weighted @ 48 kHz) DAC
  • 102 dB SNR (’A’ weighted @ 48 kHz) ADC
  • DAC sampling frequency: 32 kHz - 192 kHz
  • ADC sampling frequency: 32 kHz - 96 kHz
  • Stereo ADC input analog gain adjust from +24 dB to -21 dB in 0.5 dB steps
  • ADC digital gain from -21.5 dB to -103 dB in 0.5 dB steps
  • Programmable automatic level control (ALC) or limiter on ADC input.
  • Stereo DAC with analog line outputs.
  • Three-wire SPI compatible or two-wire serial control interface
  • Hardware control mode
  • Master or slave clocking mode
  • Programmable audio data interface modes
  • I²S, left, right justified or DSP
  • 16/20/24/32 bit word lengths
  • Analog bypass path feature
  • 2.7V to 5.5V analog, 2.7V to 3.6V digital supply operation
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8778
Product Name 108/102 dB Stereo Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface - CODECs - TP3067N/NOPB - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details