Stereo Audio Interface 24 b 32-QFN (5x5)
PCM Codec, A/MU-Law, 1-Func, CMOS, PQCC32, 5 X 5 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220VHHD-5, QFN-32 Product overview: WM8960CGEFL/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8960CGEFL/V can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 103011-WM8960CGEFL/V
Packaging: Tray
Type: Stereo Audio
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 98
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 490
IC CODEC CLASS D SPKR DVR 32QFN
Interface - CODECs Stereo CODEC with 1W DRIVER
IC CODEC CLASS D SPKR DVR 32QFN
Stereo Audio Interface 24 b 32-QFN (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-WM8960CGEFL/V-ND | 716-WM8960CGEFL/V | 103011-WM8960CGEFL/V | WM8960CGEFL/V | WM8960CGEFL/V | WM8960CGEFL/V | WM8960CGEFL/V |
| Product Name | CODECS | QFN Interface Transceiver IC | Interface - Interface - CODECs - WM8960CGEFL/V | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Stereo Audio | Sensor Interface; Codec | Codec | ||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |