Audio Interface 24 b I²S, PCM 72-W-CSP (4.5x4.3)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 036511-WM8958ECS/R
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2S, PCM
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 100
Family Name: WM8958
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 72-W-CSP (4.5x4.3)
Analog Supply Voltage: 1.71 V to 2 V
Digital Supply Voltage: 1.62 V to 3.6 V
Introduction Date: October 21, 2010
ECCN: EAR99
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
PCM Codec, A/MU-Law, 1-Func, CMOS, PBGA72, 4.516 X 4.258 MM, 0.698 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, MO-211C, WCSP-72 Product overview: WM8958ECS/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8958ECS/R can be used for catalog matching and distributor lookup.
IC CODEC AUD HUB MULTI-CH 72WCSP
Audio Interface 24 b I²S, PCM 72-W-CSP (4.5x4.3)
Interface - CODECs MULTI CHANNEL AUDO HUB CODEC
IC CODEC AUD HUB MULTI-CH 72WCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-2344-2-ND | 036511-WM8958ECS/R | 716-WM8958ECS/R | WM8958ECS/R | WM8958ECS/R | WM8958ECS/R | WM8958ECS/R |
| Product Name | CODECS | Interface - Interface - CODECs - WM8958ECS/R | Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | Audio | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 72-WFBGA, CSPBGA | 72-W-CSP (4.5x4.3) | BGA; PBGA; CSP; 72-WFBGA, CSPBGA | WCSP-72 | 72-WFBGA, CSPBGA | ||
| Pins | 72 # |