Audio Interface 24 b SPI 28-SSOP
PCM Codec, 1-Func, CMOS, PDSO28, 10.20 X 5.30 MM, 1.75 MM HEIGHT, LEAD FREE, MO-150AH, SSOP-28 Product overview: WM8772SEDS/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8772SEDS/V can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 129731-WM8772SEDS/V
Packaging: Tube/Rail
Type: Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 3
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC CODEC 24BIT 6CH 192KHZ 28SSOP
IC CODEC 24BIT 6CH 192KHZ 28SSOP
Audio Interface 24 b SPI 28-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-2370-ND | 716-WM8772SEDS/V | 129731-WM8772SEDS/V | WM8772SEDS/V | WM8772SEDS/V | WM8772SEDS/V |
| Product Name | CODECS | SSOP Interface Transceiver IC | Interface - Interface - CODECs - WM8772SEDS/V | Interface - CODECs | CODECS | CODECS |
| Technology | SPI | SPI | ||||
| Device Type | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Audio | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |