Techsil Limited Krylon® High Heat Satin Black Paint 12oz Can SWPZ50037

Description
Krylon® High Heat provides high heat projects with the high-quality protection they need, it stands up to very high temperatures and protects against rust. This grade dry's to touch in 15 minutes and is dry to handle within 1 hour, withstanding temperatures of up to 315°C continuously, and up to 650°C intermittently. Suitable for use on metals however not for use on cooking surfaces. Color: Satin Black (#1618) FOR PROFESSIONAL USE ONLY
Description
Krylon® High Heat provides high heat projects with the high-quality protection they need, it stands up to very high temperatures and protects against rust. This grade dry's to touch in 15 minutes and is dry to handle within 1 hour, withstanding temperatures of up to 315°C continuously, and up to 650°C intermittently. Suitable for use on metals however not for use on cooking surfaces. Color: Satin Black (#1618) FOR PROFESSIONAL USE ONLY

Suppliers

Company
Product
Description
Supplier Links
Krylon® High Heat Satin Black Paint 12oz Can - SWPZ50037 - Techsil Limited
Bidford on Avon, United Kingdom
Krylon® High Heat Satin Black Paint 12oz Can
SWPZ50037
Krylon® High Heat Satin Black Paint 12oz Can SWPZ50037
Krylon® High Heat provides high heat projects with the high-quality protection they need, it stands up to very high temperatures and protects against rust. This grade dry's to touch in 15 minutes and is dry to handle within 1 hour, withstanding temperatures of up to 315°C continuously, and up to 650°C intermittently. Suitable for use on metals however not for use on cooking surfaces. Color: Satin Black (#1618) FOR PROFESSIONAL USE ONLY

Krylon® High Heat provides high heat projects with the high-quality protection they need, it stands up to very high temperatures and protects against rust.

This grade dry's to touch in 15 minutes and is dry to handle within 1 hour, withstanding temperatures of up to 315°C continuously, and up to 650°C intermittently.

Suitable for use on metals however not for use on cooking surfaces.

Color: Satin Black (#1618)

FOR PROFESSIONAL USE ONLY

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Paints
Product Number SWPZ50037
Product Name Krylon® High Heat Satin Black Paint 12oz Can
Unlock Full Specs
to access all available technical data

Similar Products

Spray Paint - 173959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Aerosol
View Details
Infernex Liquid LZ-1000 - LZ-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Cure / Setting Technology Film Drying
Form Liquid; Solvent
Dispensing Method Sprayable
View Details
PITTWRAP® SS PRIMER -  - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type Primer
Coverage 75 ft² (6.97 m²)
Form Liquid
View Details
Thurmalox® 250 - Solar Coating - Dampney Company, Inc.
Specs
Chemistry Resin; Silicone
Cure / Setting Technology Thermoset (optional feature); Film Drying
Coverage 416 ft² (38.65 m²)
View Details