Techsil Limited Krylon® Fusion Olive Camouflage Paint 11oz Can SWPZ50030

Description
Krylon® Camouflage paint is made using Fusion for Plastic® Technology allowing the product to bond to most plastics, PVC, hard vinyl, ceramic glass, wood, metal and wicker without the need for sanding or priming. This ultra-flat paint is non-reflective, providing the ultimate camouflage. Ideal for sporting and hunting equipment, decoys and more. After application, this paint is dry to touch in 15 minutes or less, dry to handle after 1 hour and fully chip resistant within 7 days. Color: Olive (#4293) FOR PROFESSIONAL USE ONLY
Description
Krylon® Camouflage paint is made using Fusion for Plastic® Technology allowing the product to bond to most plastics, PVC, hard vinyl, ceramic glass, wood, metal and wicker without the need for sanding or priming. This ultra-flat paint is non-reflective, providing the ultimate camouflage. Ideal for sporting and hunting equipment, decoys and more. After application, this paint is dry to touch in 15 minutes or less, dry to handle after 1 hour and fully chip resistant within 7 days. Color: Olive (#4293) FOR PROFESSIONAL USE ONLY

Suppliers

Company
Product
Description
Supplier Links
Krylon® Fusion Olive Camouflage Paint 11oz Can - SWPZ50030 - Techsil Limited
Bidford on Avon, United Kingdom
Krylon® Fusion Olive Camouflage Paint 11oz Can
SWPZ50030
Krylon® Fusion Olive Camouflage Paint 11oz Can SWPZ50030
Krylon® Camouflage paint is made using Fusion for Plastic® Technology allowing the product to bond to most plastics, PVC, hard vinyl, ceramic glass, wood, metal and wicker without the need for sanding or priming. This ultra-flat paint is non-reflective, providing the ultimate camouflage. Ideal for sporting and hunting equipment, decoys and more. After application, this paint is dry to touch in 15 minutes or less, dry to handle after 1 hour and fully chip resistant within 7 days. Color: Olive (#4293) FOR PROFESSIONAL USE ONLY

Krylon® Camouflage paint is made using Fusion for Plastic® Technology allowing the product to bond to most plastics, PVC, hard vinyl, ceramic glass, wood, metal and wicker without the need for sanding or priming.

This ultra-flat paint is non-reflective, providing the ultimate camouflage. Ideal for sporting and hunting equipment, decoys and more.

After application, this paint is dry to touch in 15 minutes or less, dry to handle after 1 hour and fully chip resistant within 7 days.

Color: Olive (#4293)

FOR PROFESSIONAL USE ONLY

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Paints
Product Number SWPZ50030
Product Name Krylon® Fusion Olive Camouflage Paint 11oz Can
Unlock Full Specs
to access all available technical data

Similar Products

Infernex Powder PS-1000 - PS-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Cure / Setting Technology Thermoset
Coverage 93 ft² (8.64 m²)
Cure Temperature 450 F (232 C)
View Details
Paint -  - Omni Metalcraft Corp.
Omni Metalcraft Corp.
View Details
Interior Paint - P04094 - PARA Paints
Specs
Location / Orientation Interior
View Details