Techsil Limited Krylon® Rose Sea Glass Finish Paint 12oz SWPZ50158

Description
Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface. Designed for use on glass Semi-translucent, smooth powderdry and frosted finish Excellent adhesion and durability After application, this paint is dry to touch in 15 minutes or less. Colour: Rose (#9051) FOR PROFESSIONAL USE ONLY
Description
Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface. Designed for use on glass Semi-translucent, smooth powderdry and frosted finish Excellent adhesion and durability After application, this paint is dry to touch in 15 minutes or less. Colour: Rose (#9051) FOR PROFESSIONAL USE ONLY

Suppliers

Company
Product
Description
Supplier Links
Krylon® Rose Sea Glass Finish Paint 12oz - SWPZ50158 - Techsil Limited
Bidford on Avon, United Kingdom
Krylon® Rose Sea Glass Finish Paint 12oz
SWPZ50158
Krylon® Rose Sea Glass Finish Paint 12oz SWPZ50158
Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface. Designed for use on glass Semi-translucent, smooth powderdry and frosted finish Excellent adhesion and durability After application, this paint is dry to touch in 15 minutes or less. Colour: Rose (#9051) FOR PROFESSIONAL USE ONLY

Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface.

  • Designed for use on glass
  • Semi-translucent, smooth powderdry and frosted finish
  • Excellent adhesion and durability

After application, this paint is dry to touch in 15 minutes or less.

Colour: Rose (#9051)

FOR PROFESSIONAL USE ONLY

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Paints
Product Number SWPZ50158
Product Name Krylon® Rose Sea Glass Finish Paint 12oz
Unlock Full Specs
to access all available technical data

Similar Products

Silicone/Zinc Exterior High Heat Coatings - Black  Aerosol - 1A251H219 - FORREST Technical Coatings
Specs
Chemistry Resin; Silicone; Zinc
Cure / Setting Technology Film Drying
Coverage 139 ft² (12.91 m²)
View Details
Spray Paint - 7653856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Aerosol
View Details
Ebinger Manufacturing Corp.
Specs
Type Enamel
Form Liquid
Location / Orientation Interior; Exterior; Pavement / Walkway
View Details
Aervoe Industries Incorporated
Specs
Cure / Setting Technology Film Drying
Cure Temperature 60 to 80 F (16 to 27 C)
Form Aerosol; Water
View Details