Techsil Limited Krylon® ColorMaster® Acrylic Crystal Clear 11oz SWPZ50055

Description
Krylon® ColorMaster® Acrylic Crystal Clear is a premium clear coating for added durability and protection. Dry to touch within 10 minutes and dry to handle within 1 hour. Suitable for use on plastic, metal, wood, wrought iron, glass, plaster, ceramic, fabric, paper, paper mâché. Color: Flat Clear (#51530> FOR PROFESSIONAL USE ONLY
Description
Krylon® ColorMaster® Acrylic Crystal Clear is a premium clear coating for added durability and protection. Dry to touch within 10 minutes and dry to handle within 1 hour. Suitable for use on plastic, metal, wood, wrought iron, glass, plaster, ceramic, fabric, paper, paper mâché. Color: Flat Clear (#51530> FOR PROFESSIONAL USE ONLY

Suppliers

Company
Product
Description
Supplier Links
Krylon® ColorMaster® Acrylic Crystal Clear 11oz - SWPZ50055 - Techsil Limited
Bidford on Avon, United Kingdom
Krylon® ColorMaster® Acrylic Crystal Clear 11oz
SWPZ50055
Krylon® ColorMaster® Acrylic Crystal Clear 11oz SWPZ50055
Krylon® ColorMaster® Acrylic Crystal Clear is a premium clear coating for added durability and protection. Dry to touch within 10 minutes and dry to handle within 1 hour. Suitable for use on plastic, metal, wood, wrought iron, glass, plaster, ceramic, fabric, paper, paper mâché. Color: Flat Clear (#51530> FOR PROFESSIONAL USE ONLY

Krylon® ColorMaster® Acrylic Crystal Clear is a premium clear coating for added durability and protection.

Dry to touch within 10 minutes and dry to handle within 1 hour.

Suitable for use on plastic, metal, wood, wrought iron, glass, plaster, ceramic, fabric, paper, paper mâché.

Color: Flat Clear (#51530>

FOR PROFESSIONAL USE ONLY

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Paints
Product Number SWPZ50055
Product Name Krylon® ColorMaster® Acrylic Crystal Clear 11oz
Type Clear Coat
Unlock Full Specs
to access all available technical data

Similar Products

Infernex Powder PS-1000 - PS-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Cure / Setting Technology Thermoset
Coverage 93 ft² (8.64 m²)
Cure Temperature 450 F (232 C)
View Details
Spray Paint - 7275595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Aerosol
View Details
Flexible Elastomeric Exterior Finish - Weatherlastic Adobe - Dryvit UK
Specs
Chemistry Resin; Rubber
Cure / Setting Technology Film Drying
Form Liquid
View Details
Magnetic Receptive Paint - MAGBond® - Adams Magnetic Products Co.
Adams Magnetic Products Co.
Specs
Type Base Coat
Chemistry Acrylic; Resin; Metal Filled
Cure / Setting Technology Film Drying
View Details