Techsil Limited Krylon® Clear Matte Preserve It! Paint 11oz Can SWPZ50044

Description
Krylon® Clear Matte Preserve It! is a preservation spray designed for protecting prints and paper articles from deterioration. It offers protection from UV rays and moisture. Suitable for use on paper, dried silk flowers, ceramic, plaster, paper mâché, plastic, metal and wood. This product dries to touch in just 10 minutes, and is dry to handle within 2 hours. Color: Clear - Matte (#7027) FOR PROFESSIONAL USE ONLY
Description
Krylon® Clear Matte Preserve It! is a preservation spray designed for protecting prints and paper articles from deterioration. It offers protection from UV rays and moisture. Suitable for use on paper, dried silk flowers, ceramic, plaster, paper mâché, plastic, metal and wood. This product dries to touch in just 10 minutes, and is dry to handle within 2 hours. Color: Clear - Matte (#7027) FOR PROFESSIONAL USE ONLY

Suppliers

Company
Product
Description
Supplier Links
Krylon® Clear Matte Preserve It! Paint 11oz Can - SWPZ50044 - Techsil Limited
Bidford on Avon, United Kingdom
Krylon® Clear Matte Preserve It! Paint 11oz Can
SWPZ50044
Krylon® Clear Matte Preserve It! Paint 11oz Can SWPZ50044
Krylon® Clear Matte Preserve It! is a preservation spray designed for protecting prints and paper articles from deterioration. It offers protection from UV rays and moisture. Suitable for use on paper, dried silk flowers, ceramic, plaster, paper mâché, plastic, metal and wood. This product dries to touch in just 10 minutes, and is dry to handle within 2 hours. Color: Clear - Matte (#7027) FOR PROFESSIONAL USE ONLY

Krylon® Clear Matte Preserve It! is a preservation spray designed for protecting prints and paper articles from deterioration. It offers protection from UV rays and moisture.

Suitable for use on paper, dried silk flowers, ceramic, plaster, paper mâché, plastic, metal and wood.

This product dries to touch in just 10 minutes, and is dry to handle within 2 hours.

Color: Clear - Matte (#7027)

FOR PROFESSIONAL USE ONLY

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Paints
Product Number SWPZ50044
Product Name Krylon® Clear Matte Preserve It! Paint 11oz Can
Unlock Full Specs
to access all available technical data

Similar Products

Spray Paint - 174053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Aerosol
View Details
Exterior Polyester Exterior Powder 106 Series - 106 Series - FORREST Technical Coatings
Specs
Cure / Setting Technology Thermoset
Cure Temperature 400 F (204 C)
Form Powder
View Details
Champion Sprayon® Inverted Paint-APWA Red - 4194857 - Chase Products Co.
Specs
Form Aerosol; Water
Dispensing Method Sprayable
Operating Temperature 40 to 90 F (4 to 32 C)
View Details
PITTWRAP® SS PRIMER -  - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type Primer
Coverage 75 ft² (6.97 m²)
Form Liquid
View Details