Techsil Limited Krylon® QUIK-MARK™ White Marking Paint 15oz SWPZ50144

Description
Krylon® QUIK-MARK™ is a water-based marking paint designed for use on concrete, pavement, gravel, grass, brick, asphalt, athletic fields, excavation, ground surveying and construction marking. This material offers a one-coat coverage and thanks to the unique Spray-Thru™ cap allows for inverted painting ease. High-solids formulation for bold, bright, visible markings Fast drying formula penetrates and adheres to hot and cold surfaces Convenient Spray-Thru™ cap Non-clogging spray tip Colour: Brilliant White (#A03901004) FOR PROFESSIONAL USE ONLY
Description
Krylon® QUIK-MARK™ is a water-based marking paint designed for use on concrete, pavement, gravel, grass, brick, asphalt, athletic fields, excavation, ground surveying and construction marking. This material offers a one-coat coverage and thanks to the unique Spray-Thru™ cap allows for inverted painting ease. High-solids formulation for bold, bright, visible markings Fast drying formula penetrates and adheres to hot and cold surfaces Convenient Spray-Thru™ cap Non-clogging spray tip Colour: Brilliant White (#A03901004) FOR PROFESSIONAL USE ONLY

Suppliers

Company
Product
Description
Supplier Links
Krylon® QUIK-MARK™ White Marking Paint 15oz - SWPZ50144 - Techsil Limited
Bidford on Avon, United Kingdom
Krylon® QUIK-MARK™ White Marking Paint 15oz
SWPZ50144
Krylon® QUIK-MARK™ White Marking Paint 15oz SWPZ50144
Krylon® QUIK-MARK™ is a water-based marking paint designed for use on concrete, pavement, gravel, grass, brick, asphalt, athletic fields, excavation, ground surveying and construction marking. This material offers a one-coat coverage and thanks to the unique Spray-Thru™ cap allows for inverted painting ease. High-solids formulation for bold, bright, visible markings Fast drying formula penetrates and adheres to hot and cold surfaces Convenient Spray-Thru™ cap Non-clogging spray tip Colour: Brilliant White (#A03901004) FOR PROFESSIONAL USE ONLY

Krylon® QUIK-MARK™ is a water-based marking paint designed for use on concrete, pavement, gravel, grass, brick, asphalt, athletic fields, excavation, ground surveying and construction marking.

This material offers a one-coat coverage and thanks to the unique Spray-Thru™ cap allows for inverted painting ease.

  • High-solids formulation for bold, bright, visible markings
  • Fast drying formula penetrates and adheres to hot and cold surfaces
  • Convenient Spray-Thru™ cap
  • Non-clogging spray tip

Colour: Brilliant White (#A03901004)

FOR PROFESSIONAL USE ONLY

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Paints
Product Number SWPZ50144
Product Name Krylon® QUIK-MARK™ White Marking Paint 15oz
Unlock Full Specs
to access all available technical data

Similar Products

Spray Paint - 174053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Aerosol
View Details
Infernex Powder PS-1000 Silver - PS-1000 Silver - FORREST Technical Coatings
Specs
Cure / Setting Technology Thermoset
Coverage 96 ft² (8.92 m²)
Cure Temperature 450 F (232 C)
View Details
PITTWRAP® SS PRIMER -  - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type Primer
Coverage 75 ft² (6.97 m²)
Form Liquid
View Details
Thurmalox® 250 - Solar Coating - Dampney Company, Inc.
Specs
Chemistry Resin; Silicone
Cure / Setting Technology Thermoset (optional feature); Film Drying
Coverage 416 ft² (38.65 m²)
View Details