Techsil Limited Krylon® Fusion Brown Camouflage Paint 11oz Can SWPZ50029

Description
Krylon® Camouflage paint is made using Fusion for Plastic® Technology allowing the product to bond to most plastics, PVC, hard vinyl, ceramic glass, wood, metal and wicker without the need for sanding or priming. This ultra-flat paint is non-reflective, providing the ultimate camouflage. Ideal for sporting and hunting equipment, decoys and more. After application, this paint is dry to touch in 15 minutes or less, dry to handle after 1 hour and fully chip resistant within 7 days. Color: Brown (#4292) FOR PROFESSIONAL USE ONLY
Description
Krylon® Camouflage paint is made using Fusion for Plastic® Technology allowing the product to bond to most plastics, PVC, hard vinyl, ceramic glass, wood, metal and wicker without the need for sanding or priming. This ultra-flat paint is non-reflective, providing the ultimate camouflage. Ideal for sporting and hunting equipment, decoys and more. After application, this paint is dry to touch in 15 minutes or less, dry to handle after 1 hour and fully chip resistant within 7 days. Color: Brown (#4292) FOR PROFESSIONAL USE ONLY

Suppliers

Company
Product
Description
Supplier Links
Krylon® Fusion Brown Camouflage Paint 11oz Can - SWPZ50029 - Techsil Limited
Bidford on Avon, United Kingdom
Krylon® Fusion Brown Camouflage Paint 11oz Can
SWPZ50029
Krylon® Fusion Brown Camouflage Paint 11oz Can SWPZ50029
Krylon® Camouflage paint is made using Fusion for Plastic® Technology allowing the product to bond to most plastics, PVC, hard vinyl, ceramic glass, wood, metal and wicker without the need for sanding or priming. This ultra-flat paint is non-reflective, providing the ultimate camouflage. Ideal for sporting and hunting equipment, decoys and more. After application, this paint is dry to touch in 15 minutes or less, dry to handle after 1 hour and fully chip resistant within 7 days. Color: Brown (#4292) FOR PROFESSIONAL USE ONLY

Krylon® Camouflage paint is made using Fusion for Plastic® Technology allowing the product to bond to most plastics, PVC, hard vinyl, ceramic glass, wood, metal and wicker without the need for sanding or priming.

This ultra-flat paint is non-reflective, providing the ultimate camouflage. Ideal for sporting and hunting equipment, decoys and more.

After application, this paint is dry to touch in 15 minutes or less, dry to handle after 1 hour and fully chip resistant within 7 days.

Color: Brown (#4292)

FOR PROFESSIONAL USE ONLY

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Paints
Product Number SWPZ50029
Product Name Krylon® Fusion Brown Camouflage Paint 11oz Can
Unlock Full Specs
to access all available technical data

Similar Products

Infernex Powder PT-1000 - PT-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Cure / Setting Technology Thermoset
Coverage 132 ft² (12.26 m²)
Cure Temperature 400 F (204 C)
View Details
Spray Paint - 1876174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Aerosol
View Details
Ebinger Manufacturing Corp.
Specs
Type Enamel
Form Liquid
Location / Orientation Interior; Exterior; Pavement / Walkway
View Details
Polymer Modified Cementitious Render and Acrylic Stain - Drytex Wood - Dryvit UK
Specs
Chemistry Resin
Cure / Setting Technology Film Drying
Form Cement
View Details