Techsil Limited Krylon® Aqua Sea Glass Finish Paint 12oz SWPZ50143

Description
Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface. Designed for use on glass Semi-translucent, smooth powderdry and frosted finish Excellent adhesion and durability After application, this paint is dry to touch in 15 minutes or less. Colour: Aqua (#9057) FOR PROFESSIONAL USE ONLY
Description
Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface. Designed for use on glass Semi-translucent, smooth powderdry and frosted finish Excellent adhesion and durability After application, this paint is dry to touch in 15 minutes or less. Colour: Aqua (#9057) FOR PROFESSIONAL USE ONLY

Suppliers

Company
Product
Description
Supplier Links
Krylon® Aqua Sea Glass Finish Paint 12oz - SWPZ50143 - Techsil Limited
Bidford on Avon, United Kingdom
Krylon® Aqua Sea Glass Finish Paint 12oz
SWPZ50143
Krylon® Aqua Sea Glass Finish Paint 12oz SWPZ50143
Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface. Designed for use on glass Semi-translucent, smooth powderdry and frosted finish Excellent adhesion and durability After application, this paint is dry to touch in 15 minutes or less. Colour: Aqua (#9057) FOR PROFESSIONAL USE ONLY

Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface.

  • Designed for use on glass
  • Semi-translucent, smooth powderdry and frosted finish
  • Excellent adhesion and durability

After application, this paint is dry to touch in 15 minutes or less.

Colour: Aqua (#9057)

FOR PROFESSIONAL USE ONLY

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Paints
Product Number SWPZ50143
Product Name Krylon® Aqua Sea Glass Finish Paint 12oz
Unlock Full Specs
to access all available technical data

Similar Products

Infernex Powder PS-600 - PS-600 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Cure / Setting Technology Thermoset
Coverage 108 ft² (10.01 m²)
Cure Temperature 450 F (232 C)
View Details
Spray Paint - 174069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Aerosol
View Details
Epoxo® Series 2000, Safety Yellow - SW-1980 - American Floor Products Co., Inc.
American Floor Products Co., Inc.
Specs
Type Series 2000
View Details
Magnetic Receptive Paint - MAGBond® - Adams Magnetic Products Co.
Adams Magnetic Products Co.
Specs
Type Base Coat
Chemistry Acrylic; Resin; Metal Filled
Cure / Setting Technology Film Drying
View Details