Texas Instruments Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 2
Product Name Notes
10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85
12-Bit Schottky Barrier Diode Bus Termination Array 16-SOIC 0 to 70
12-Bit Schottky Barrier Diode Bus-Termination Array 16-PDIP 0 to 70
12-Bit Schottky Barrier Diode Bus-Termination Array 16-SO 0 to 70
12-Bit Schottky Barrier Diode Bus-Termination Array 16-SOIC 0 to 70
12-Bit Schottky Barrier Diode Bus-Termination Array 16-TSSOP 0 to 70
16-Bit Bus Termination Networks With Bus Hold Function 20-SO -40 to 85
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85
16-Bit Schottky Barrier Diode Bus-Termination Array 20-PDIP 0 to 70
16-Bit Schottky Barrier Diode Bus-Termination Array 20-SO 0 to 70
16-Bit Schottky Barrier Diode Bus-Termination Array 20-SOIC 0 to 70
16-Bit Schottky Barrier Diode Bus-Termination Array 20-SSOP 0 to 70
16-Bit Schottky Barrier Diode Bus-Termination Array 20-TSSOP 0 to 70
16-Bit Schottky Barrier Diode R-C Bus-Termination Array 20-SOIC 0 to 70
8-bit Schottky Barrier Diode Bus-Termination Array 16-SOIC 0 to 70
EPIC<TM> CMOS Programmable Array Logic Circuits 24-PDIP 0 to 75
EPIC<TM> CMOS Programmable Array Logic Circuits 28-PLCC 0 to 75
Full Duplex Serializer/De-Serial izer 64-TQFP -10 to 70
High-Performance Impact<TM> PAL<R> Circuits 20-CDIP -55 to 125
High-Performance Impact<TM> PAL<R> Circuits 20-CFP -55 to 125
High-Performance Impact<TM> PAL<R> Circuits 20-LCCC -55 to 125
High-Performance Impact<TM> PAL<R> Circuits 24-CDIP -55 to 125
High-Performance Impact<TM> PAL<R> Circuits 24-CFP -55 to 125
High-Performance Impact<TM> PAL<R> Circuits 28-LCCC -55 to 125
High-Performance Impact-X<TM> PAL<R> Circuits 20-CDIP -55 to 125
High-Performance Impact-X<TM> PAL<R> Circuits 20-CFP -55 to 125
High-Performance Impact-X<TM> PAL<R> Circuits 20-LCCC -55 to 125
Low-Power High-Performance Impact<TM> PAL<R> Circuits 20-CDIP -55 to 125
Low-Power High-Performance Impact<TM> PAL<R> Circuits 20-CFP -55 to 125
Low-Power High-Performance Impact<TM> PAL<R> Circuits 20-LCCC -55 to 125
Serdes (Serializer/Deserial izer) Transmitter 48-TSSOP -40 to 85

<< Prev