Manufacturer: Texas Instruments
Win Source Part Number: 1267304-TIBPAL16R8-2
Series: IMPACT-X PAL
Packaging: Tube
Speed: 25ns
Package: 20-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: PAL
Part Status: Obsolete(EOL)
Family Name: TIBPAL16R8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Introduction Date: February 01, 1984
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Low-Power High-Performance Impact<TM> PAL<R> Circuits 20-PLCC 0 to 75 Product overview: TIBPAL16R8-25CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Low-Power, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R8-25CFN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
IC PLD 25NS 20PLCC
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 1267304-TIBPAL16R8-25CFN | 719-TIBPAL16R8-25CFN | 296-10097-5-ND | TIBPAL16R8-25CFN | TIBPAL16R8-25CFN |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R8-25CFN | Low-Power High-Performance FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V | Other; 5V | |||
| Package Type | Other; PLCC | Other; 20-LCC (J-Lead) | PLCC | Other; 20-LCC (J-Lead) | |
| Internal Frequency | 30 MHz | ||||
| Operating Temperature | 0 C (32 F) |