Texas Instruments High-Performance Analog FPGA Programmable Logic Device TIBPAL16L8-10CFN

Description
Higperformance Impact-X PAL Circuits 20-PLCC 0 to 75 Product overview: TIBPAL16L8-10CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-10CFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Higperformance Impact-X PAL Circuits 20-PLCC 0 to 75 Product overview: TIBPAL16L8-10CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-10CFN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
719-TIBPAL16L8-10CFN
FPGA Programmable Logic Device 719-TIBPAL16L8-10CFN
Higperformance Impact-X PAL Circuits 20-PLCC 0 to 75 Product overview: TIBPAL16L8-10CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-10CFN can be used for catalog matching and distributor lookup.

Higperformance Impact-X<TM> PAL<R> Circuits 20-PLCC 0 to 75 Product overview: TIBPAL16L8-10CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-10CFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-10CFN - 1267281-TIBPAL16L8-10CFN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-10CFN
1267281-TIBPAL16L8-10CFN
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-10CFN 1267281-TIBPAL16L8-10CFN
Manufacturer: Texas Instruments Win Source Part Number: 1267281-TIBPAL16L8-1 0CFN Series: IMPACT-X PAL Packaging: Tube Speed: 10ns Package: 20-LCC (J-Lead) Mounting: SMD Voltage - Input: 5V Programmable Type: PAL Part Status: Obsolete(EOL) Family Name: TIBPAL16L8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): TIBPAL16L8-5CFN; TIBPAL16L8-10CN; Introduction Date: February 01, 1984 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1267281-TIBPAL16L8-10CFN
Series: IMPACT-X PAL
Packaging: Tube
Speed: 10ns
Package: 20-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: PAL
Part Status: Obsolete(EOL)
Family Name: TIBPAL16L8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): TIBPAL16L8-5CFN; TIBPAL16L8-10CN;
Introduction Date: February 01, 1984
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PLDs (Programmable Logic Device) - 296-10082-5-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
296-10082-5-ND
PLDs (Programmable Logic Device) 296-10082-5-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-10CFN - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
TIBPAL16L8-10CFN
Embedded - PLDs (Programmable Logic Device) TIBPAL16L8-10CFN
IC PLD 10NS 20PLCC

IC PLD 10NS 20PLCC

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - TIBPAL16L8-10CFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL16L8-10CFN
PLDs (Programmable Logic Device) TIBPAL16L8-10CFN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-10CFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL16L8-10CFN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL16L8-10CFN
IC PLD 10NS 20PLCC

IC PLD 10NS 20PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-TIBPAL16L8-10CFN 1267281-TIBPAL16L8-10CFN 296-10082-5-ND TIBPAL16L8-10CFN TIBPAL16L8-10CFN TIBPAL16L8-10CFN
Product Name FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-10CFN PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; PLCC Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead) PLCC
Internal Frequency 62.5 MHz
Operating Temperature 0 C (32 F)
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data