IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 796757-TIBPAL20R4-25
Series: IMPACT-X PAL
Packaging: Tube
Speed: 25ns
Package: 28-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: PAL
Part Status: Obsolete(EOL)
Family Name: TIBPAL20R4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): PLUS20R4-7A;
Introduction Date: May 01, 1987
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Low-Power High-Performance Impact<TM> PAL<R> Circuits 28-PLCC 0 to 75 Product overview: TIBPAL20R4-25CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Low-Power, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R4-25CFN
IC PLD 25NS 28PLCC
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | TIBPAL20R4-25CFN-ND | 796757-TIBPAL20R4-25CFN | 719-TIBPAL20R4-25CFN | TIBPAL20R4-25CFN | TIBPAL20R4-25CFN |
| Product Name | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R4-25CFN | Low-Power High-Performance FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; 28-LCC (J-Lead) | Other; PLCC | Other; 28-LCC (J-Lead) | ||
| Pins | 28 | ||||
| Supply Voltage | Other; 5V | Other; 5V |