The TIBPAL16R4-12M is a high-performance programmable array logic device with eight input pins and four registered 3-state output pins, characterized for operation over the military temperature range of -55°C to 125°C. It supports a maximum clock frequency of 56 MHz without feedback and 48 MHz with feedback, and has a maximum propagation delay of 12 ns. The device features power-up clear, setting all register outputs low on startup, and asynchronous preload capability for testing. It is available in 20-pin ceramic and plastic DIP (J) and ceramic chip carrier (FK) packages.
High-Performance Impact-X<TM> PAL<R> Circuits 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Programmable Logic Devices (PLD) |
| Product Number | TIBPAL16R4-12MWB |
| Product Name | TIBPAL16R4-12M High-Performance Impact-X<TM> PAL<R> Circuits |
| Package Type | Other; CDIP,CFP,LCCC |