Texas Instruments High-Performance Analog Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R6-25CNT TIBPAL20R6-25CNT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267323-TIBPAL20R6-2 5CNT Series: IMPACT-X PAL Packaging: Tube Mounting Style: Through Hole Speed: 25ns Package: 24-DIP (0.300", 7.62mm) Voltage - Input: 5V Programmable Type: PAL Part Status: Obsolete(EOL) Family Name: TIBPAL20R6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Introduction Date: January 01, 2003 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267323-TIBPAL20R6-2 5CNT Series: IMPACT-X PAL Packaging: Tube Mounting Style: Through Hole Speed: 25ns Package: 24-DIP (0.300", 7.62mm) Voltage - Input: 5V Programmable Type: PAL Part Status: Obsolete(EOL) Family Name: TIBPAL20R6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Introduction Date: January 01, 2003 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R6-25CNT - 1267323-TIBPAL20R6-25CNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R6-25CNT
1267323-TIBPAL20R6-25CNT
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R6-25CNT 1267323-TIBPAL20R6-25CNT
Manufacturer: Texas Instruments Win Source Part Number: 1267323-TIBPAL20R6-2 5CNT Series: IMPACT-X PAL Packaging: Tube Mounting Style: Through Hole Speed: 25ns Package: 24-DIP (0.300", 7.62mm) Voltage - Input: 5V Programmable Type: PAL Part Status: Obsolete(EOL) Family Name: TIBPAL20R6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Introduction Date: January 01, 2003 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267323-TIBPAL20R6-25CNT
Series: IMPACT-X PAL
Packaging: Tube
Mounting Style: Through Hole
Speed: 25ns
Package: 24-DIP (0.300", 7.62mm)
Voltage - Input: 5V
Programmable Type: PAL
Part Status: Obsolete(EOL)
Family Name: TIBPAL20R6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Introduction Date: January 01, 2003
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 50MHz 5V FPGA Programmable Logic Device
719-TIBPAL20R6-25CNT
Through-Hole 50MHz 5V FPGA Programmable Logic Device 719-TIBPAL20R6-25CNT
25ns PAL IC, 50MHz, 5V, PDIP, Through Hole Product overview: TIBPAL20R6-25CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 50MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R6-25CNT can be used for catalog matching and distributor lookup.

25ns PAL IC, 50MHz, 5V, PDIP, Through Hole Product overview: TIBPAL20R6-25CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 50MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R6-25CNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - 296-10108-5-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
296-10108-5-ND
PLDs (Programmable Logic Device) 296-10108-5-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R6-25CNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL20R6-25CNT
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL20R6-25CNT
IC PLD 25NS 24DIP

IC PLD 25NS 24DIP

Supplier's Site
PLDs (Programmable Logic Device) - TIBPAL20R6-25CNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL20R6-25CNT
PLDs (Programmable Logic Device) TIBPAL20R6-25CNT
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1267323-TIBPAL20R6-25CNT 719-TIBPAL20R6-25CNT 296-10108-5-ND TIBPAL20R6-25CNT TIBPAL20R6-25CNT
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R6-25CNT Through-Hole 50MHz 5V FPGA Programmable Logic Device PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Supply Voltage Other; 5V Other; 5V
Package Type Other; PDIP Other; "24-DIP (0.300"", 7.62mm)" PDIP Other; 24-DIP (0.300\", 7.62mm)
Internal Frequency 40 MHz
User I/Os 2 pins
Unlock Full Specs
to access all available technical data