High-Performance Impact<TM> PAL<R> Circuits 24-PDIP 0 to 75 Product overview: TIBPAL20L8-15CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20L8-15CNT
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 054721-TIBPAL20L8-15
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: PAL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-PDIP
Speed(Frequency): 15ns
Alternative Parts (Cross-Reference): TIBPAL20L8-15CFN; PLUS20L8-7A; TIBPAL20L8-15CNT;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP
IC PLD 15NS 24DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-TIBPAL20L8-15CNT | 296-26687-5-ND | 054721-TIBPAL20L8-15CNT | TIBPAL20L8-15CNT | TIBPAL20L8-15CNT |
| Product Name | High-Performance FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20L8-15CNT | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; DIP | Other; "24-DIP (0.300"", 7.62mm)" | PDIP; Other; 24-PDIP | Other; 24-DIP (0.300\", 7.62mm) | |
| Internal Frequency | 45 MHz | ||||
| User I/Os | 6 pins | ||||
| Operating Temperature | 0 C (32 F) |