Texas Instruments SN74F1016 16-Bit Schottky Barrier Diode R-C Bus-Termination Array SN74F1016DWG4

Description
16-Bit Schottky Barrier Diode R-C Bus-Termination Array 20-SOIC 0 to 70
Request a Quote
Description
16-Bit Schottky Barrier Diode R-C Bus-Termination Array 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F1016 is a 16-bit Schottky barrier diode R-C bus-termination array designed to minimize reflection noise and ringing on high-performance bus lines. It features a 16-bit array structure that is particularly suited for bus-oriented systems, providing clamp-to-ground functionality to reduce overshoot and undershoot during high-speed switching operations. The device operates within a temperature range of 0¬8C to 70¬8C and has a repetitive peak forward current rating of 300 mA. This product is characterized by low static reverse current and a peak forward voltage of 1.25 V at 200 mA. It also exhibits a total capacitance of approximately 60 pF at 2 V. The SN74F1016 is effective in suppressing negative transients caused by transmission line reflections and crosstalk, making it a suitable choice for applications involving memory devices and clocked devices. Its design offers advantages over traditional resistor termination schemes, such as reduced power consumption and improved noise immunity.

Datasheet Summary
Powered by GS/AI

The SN74F1016 is a 16-bit Schottky barrier diode R-C bus-termination array designed to minimize reflection noise and ringing on high-performance bus lines. It features a 16-bit array structure that is particularly suited for bus-oriented systems, providing clamp-to-ground functionality to reduce overshoot and undershoot during high-speed switching operations. The device operates within a temperature range of 0¬8C to 70¬8C and has a repetitive peak forward current rating of 300 mA. This product is characterized by low static reverse current and a peak forward voltage of 1.25 V at 200 mA. It also exhibits a total capacitance of approximately 60 pF at 2 V. The SN74F1016 is effective in suppressing negative transients caused by transmission line reflections and crosstalk, making it a suitable choice for applications involving memory devices and clocked devices. Its design offers advantages over traditional resistor termination schemes, such as reduced power consumption and improved noise immunity.

Suppliers

Company
Product
Description
Supplier Links
SN74F1016 16-Bit Schottky Barrier Diode R-C Bus-Termination Array - SN74F1016DWG4 - Texas Instruments
Dallas, TX, United States
SN74F1016 16-Bit Schottky Barrier Diode R-C Bus-Termination Array
SN74F1016DWG4
SN74F1016 16-Bit Schottky Barrier Diode R-C Bus-Termination Array SN74F1016DWG4
16-Bit Schottky Barrier Diode R-C Bus-Termination Array 20-SOIC 0 to 70

16-Bit Schottky Barrier Diode R-C Bus-Termination Array 20-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number SN74F1016DWG4
Product Name SN74F1016 16-Bit Schottky Barrier Diode R-C Bus-Termination Array
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

TIBPAL16R6-30M Low-Power High-Performance Impact<TM> PAL<R> Circuits - 5962-85155072A - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LMH0070 SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0070SQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 400 milliwatts
View Details
LM2512A Mobile Pixel Link (MPL-1) 24Bit RGB Display Interf Serializer w/ Optional Dithering & Look Up Table - LM2512ASN/NOPB - Texas Instruments
Specs
Device Type SERDES
Operating Current 9 milliamps
Package Type Other; NFBGA,X2QFN
View Details
2 suppliers
SN65HVS882 8 input, wide 10-34V digital-input serializer for industrial digital inputs - SN65HVS882PWPRG4 - Texas Instruments
Specs
Device Type SERDES
Operating Current 5.2 milliamps
Package Type Other; HTSSOP
View Details
2 suppliers