IMPACT-X™ PAL® Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
10ns PAL IC, 71MHz, 10 Macrocells, PDIP, 5V Product overview: TIBPAL22V10-10CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 71MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL22V10-10CN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 10NS 24DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 296-10116-5-ND | 719-TIBPAL22V10-10CNT | TIBPAL22V10-10CNT | TIBPAL22V10-10CNT |
| Product Name | PLDs (Programmable Logic Device) | 71MHz 5V FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; "24-DIP (0.300"", 7.62mm)" | Other; PDIP | Other; 24-DIP (0.300\", 7.62mm) | PDIP |
| Internal Frequency | 71 MHz | |||
| User I/Os | 10 pins | |||
| Operating Temperature | 0 C (32 F) |