Texas Instruments SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function SN74ACT1073DWR

Description
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function - SN74ACT1073DWR - Texas Instruments
Dallas, TX, United States
SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function
SN74ACT1073DWR
SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function SN74ACT1073DWR
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85

16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number SN74ACT1073DWR
Product Name SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function
Supply Voltage Other; 4.5
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH929-Q1 720p FPD-Link III Serializer - DS90UH929TRGCRQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; VQFN
Internal Frequency 85 MHz
View Details
2 suppliers
DS90UA102-Q1 Multi-Channel Digital Audio Deserializer - DS90UA102TRHSTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
3 suppliers
DS90C185 Low Power FPD-Link (LVDS) Serializer - DS90C185SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; WQFN
View Details
2 suppliers