High-Performance Impact-X PAL Circuits 20-PDIP 0 to 75 Product overview: TIBPAL16R6-5CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R6-5CN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267301-TIBPAL16R6-5
Series: IMPACT-X PAL
Packaging: Tube
Mounting Style: Through Hole
Speed: 5ns
Package: 20-DIP (0.300", 7.62mm)
Voltage - Input: 5V
Programmable Type: PAL
Part Status: Obsolete(EOL)
Family Name: TIBPAL16R6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): TIBPAL16R6-5CFN; TIBPAL16R6-12MWB;
Introduction Date: January 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC PLD 5NS 20DIP
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-TIBPAL16R6-5CN | 1267301-TIBPAL16R6-5CN | TIBPAL16R6-5CN | TIBPAL16R6-5CN |
| Product Name | High-Performance FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-5CN | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; PDIP | Other; 20-DIP (0.300\", 7.62mm) | ||
| Internal Frequency | 125 MHz | |||
| User I/Os | 2 pins |