IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
High-Performance Impact<TM> PAL<R> Circuits 20-PLCC 0 to 75 Product overview: TIBPAL16R6-15CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R6-15CFN
IC PLD 15NS 20PLCC
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | TIBPAL16R6-15CFN-ND | 719-TIBPAL16R6-15CFN | TIBPAL16R6-15CFN | TIBPAL16R6-15CFN |
| Product Name | PLDs (Programmable Logic Device) | High-Performance FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; 20-LCC (J-Lead) | Other; PLCC | Other; 20-LCC (J-Lead) | |
| Pins | 20 | |||
| Internal Frequency | 50 MHz |