High-Performance Impact<TM> PAL<R> Circuits 20-PLCC 0 to 75 Product overview: TIBPAL16R8-15CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R8-15CFN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1267302-TIBPAL16R8-1
Series: IMPACT-X PAL
Packaging: Tube
Speed: 15ns
Package: 20-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: PAL
Part Status: Obsolete(EOL)
Family Name: TIBPAL16R8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): TIBPAL16R8-15CN;
Introduction Date: February 01, 1984
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC PLD 15NS 20PLCC
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-TIBPAL16R8-15CFN | TIBPAL16R8-15CFN-ND | 1267302-TIBPAL16R8-15CFN | TIBPAL16R8-15CFN | TIBPAL16R8-15CFN |
| Product Name | High-Performance FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R8-15CFN | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; PLCC | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | ||
| Internal Frequency | 50 MHz | ||||
| Operating Temperature | 0 C (32 F) |