High-Performance Impact-X PAL(R) Circuits 28-PLCC 0 to 75 Product overview: TIBPAL20R6-7CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R6-7CFN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267325-TIBPAL20R6-7
Packaging: Tube
Mounting Style: SMD
Speed: 7ns
Programmable Type: PAL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: TIBPAL20R6-7C
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 5V
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
IC PLD 7NS 28PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-TIBPAL20R6-7CFN | 1267325-TIBPAL20R6-7CFN | TIBPAL20R6-7CFN | TIBPAL20R6-7CFN |
| Product Name | High-Performance FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R6-7CFN | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; PLCC | Other; 28-LCC (J-Lead) | PLCC |