Texas Instruments SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array SN74S1053NE4

Description
16-Bit Schottky Barrier Diode Bus-Termination Array 20-PDIP 0 to 70
Request a Quote
Description
16-Bit Schottky Barrier Diode Bus-Termination Array 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74S1053 is a 16-bit Schottky barrier diode bus-termination array designed to minimize reflection noise on memory bus lines. It features a high-speed diode array suitable for clamping to VCC and/or GND, making it ideal for bus-oriented systems. The device can handle a repetitive peak forward current of up to 200 mA per diode and a total forward current of 170 mA across all diodes. It operates within a temperature range of 0¬8C to 70¬8C and is available in various package options, including plastic small-outline packages and standard plastic 300-mil DIPs. The device is characterized by low static forward voltage and reverse current, ensuring efficient performance in applications requiring bus termination.

Datasheet Summary
Powered by GS/AI

The SN74S1053 is a 16-bit Schottky barrier diode bus-termination array designed to minimize reflection noise on memory bus lines. It features a high-speed diode array suitable for clamping to VCC and/or GND, making it ideal for bus-oriented systems. The device can handle a repetitive peak forward current of up to 200 mA per diode and a total forward current of 170 mA across all diodes. It operates within a temperature range of 0¬8C to 70¬8C and is available in various package options, including plastic small-outline packages and standard plastic 300-mil DIPs. The device is characterized by low static forward voltage and reverse current, ensuring efficient performance in applications requiring bus termination.

Suppliers

Company
Product
Description
Supplier Links
SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array - SN74S1053NE4 - Texas Instruments
Dallas, TX, United States
SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array
SN74S1053NE4
SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array SN74S1053NE4
16-Bit Schottky Barrier Diode Bus-Termination Array 20-PDIP 0 to 70

16-Bit Schottky Barrier Diode Bus-Termination Array 20-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number SN74S1053NE4
Product Name SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array
Supply Voltage Other; 4.75
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB926QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
SCAN921023 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921023SLC/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 130 milliamps
View Details
2 suppliers
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
DS90UH948-Q1 1080p Dual FPD-Link III Deserializer - DS90UH948TNKDTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 170 MHz
View Details
2 suppliers