The TIBPAL16R8-30M is a 3-state registered programmable array logic device with eight input/output pins and eight registered outputs, designed for high-performance, low-power digital circuit applications. It operates with a maximum propagation delay of 30 ns and is characterized for the full military temperature range of −55°C to 125°C. The part is available in a 20-pin LCCC package (FK), measuring 506.98 mm in length and 12.06 mm in width, with a tube packing configuration. The device supports power-up clear functionality, setting all register outputs high initially while output voltage levels go low. It is functionally equivalent to the PAL16R8A with improved speed and uses Advanced Low-Power Schottky technology with titanium-tungsten fuses for reliability.
Low-Power High-Performance Impact<TM> PAL<R> Circuits 20-LCCC -55 to 125
LOW-POWER HIGH-PERFORMANCE IMPAC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | TIBPAL16R8-30MFKB | TIBPAL16R8-30MFKB |
| Product Name | TIBPAL16R8-30M Low-Power High-Performance Impact<TM> PAL<R> Circuits | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; CDIP,CFP,LCCC | LCCC |