Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL20R8-15CNT

Description
Win Source Part Number: 1022295-TIBPAL20R8-1 5CNT Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: IMPACT-X™ PAL® Speed: 15 ns Package: Tube Standard Package: 15 Voltage - Input: 5V Programmable Type: PAL Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-10111-5,TIBPAL20 R815CNT,-TIBPAL20R8- 15CNT-NDR,2156-TIBPA L20R8-15CNT-TI,TEXTI STIBPAL20R8-15CNT,29 6-10111-5-NDR Base Product Number: TIBPAL20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1022295-TIBPAL20R8-1 5CNT Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: IMPACT-X™ PAL® Speed: 15 ns Package: Tube Standard Package: 15 Voltage - Input: 5V Programmable Type: PAL Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-10111-5,TIBPAL20 R815CNT,-TIBPAL20R8- 15CNT-NDR,2156-TIBPA L20R8-15CNT-TI,TEXTI STIBPAL20R8-15CNT,29 6-10111-5-NDR Base Product Number: TIBPAL20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1022295-TIBPAL20R8-15CNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
1022295-TIBPAL20R8-15CNT
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1022295-TIBPAL20R8-15CNT
Win Source Part Number: 1022295-TIBPAL20R8-1 5CNT Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: IMPACT-X™ PAL® Speed: 15 ns Package: Tube Standard Package: 15 Voltage - Input: 5V Programmable Type: PAL Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-10111-5,TIBPAL20 R815CNT,-TIBPAL20R8- 15CNT-NDR,2156-TIBPA L20R8-15CNT-TI,TEXTI STIBPAL20R8-15CNT,29 6-10111-5-NDR Base Product Number: TIBPAL20 Product Status: Obsolete

Win Source Part Number: 1022295-TIBPAL20R8-15CNT
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: IMPACT-X™ PAL®
Speed: 15 ns
Package: Tube
Standard Package: 15
Voltage - Input: 5V
Programmable Type: PAL
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-10111-5,TIBPAL20R815CNT,-TIBPAL20R8-15CNT-NDR,2156-TIBPAL20R8-15CNT-TI,TEXTISTIBPAL20R8-15CNT,296-10111-5-NDR
Base Product Number: TIBPAL20
Product Status: Obsolete

Buy Now Datasheet
PLDs (Programmable Logic Device) - 296-10111-5-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
296-10111-5-ND
PLDs (Programmable Logic Device) 296-10111-5-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 50MHz 5V FPGA Programmable Logic Device
719-TIBPAL20R8-15CNT
Through-Hole 50MHz 5V FPGA Programmable Logic Device 719-TIBPAL20R8-15CNT
15ns PAL IC, 50MHz, 5V, PDIP, Through Hole Product overview: TIBPAL20R8-15CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 50MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R8-15CNT can be used for catalog matching and distributor lookup.

15ns PAL IC, 50MHz, 5V, PDIP, Through Hole Product overview: TIBPAL20R8-15CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 50MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R8-15CNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - TIBPAL20R8-15CNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL20R8-15CNT
PLDs (Programmable Logic Device) TIBPAL20R8-15CNT
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R8-15CNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL20R8-15CNT
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL20R8-15CNT
IC PLD 15NS 24DIP

IC PLD 15NS 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1022295-TIBPAL20R8-15CNT 296-10111-5-ND 719-TIBPAL20R8-15CNT TIBPAL20R8-15CNT TIBPAL20R8-15CNT
Product Name Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Through-Hole 50MHz 5V FPGA Programmable Logic Device PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Supply Voltage Other; 5V Other; 5V
Package Type Other; "24-DIP (0.300"", 7.62mm)" Other; PDIP Other; 24-DIP (0.300\", 7.62mm) PDIP
Internal Frequency 45 MHz
Unlock Full Specs
to access all available technical data