Texas Instruments High-Performance Analog Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R4-15CFN TIBPAL20R4-15CFN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1267317-TIBPAL20R4-1 5CFN Series: IMPACT-X PAL Packaging: Tube Speed: 15ns Package: 28-LCC (J-Lead) Mounting: SMD Voltage - Input: 5V Programmable Type: PAL Part Status: Obsolete(EOL) Family Name: TIBPAL20R4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): PLUS20R4-7A; Introduction Date: June 01, 1986 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1267317-TIBPAL20R4-1 5CFN Series: IMPACT-X PAL Packaging: Tube Speed: 15ns Package: 28-LCC (J-Lead) Mounting: SMD Voltage - Input: 5V Programmable Type: PAL Part Status: Obsolete(EOL) Family Name: TIBPAL20R4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): PLUS20R4-7A; Introduction Date: June 01, 1986 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R4-15CFN - 1267317-TIBPAL20R4-15CFN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R4-15CFN
1267317-TIBPAL20R4-15CFN
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R4-15CFN 1267317-TIBPAL20R4-15CFN
Manufacturer: Texas Instruments Win Source Part Number: 1267317-TIBPAL20R4-1 5CFN Series: IMPACT-X PAL Packaging: Tube Speed: 15ns Package: 28-LCC (J-Lead) Mounting: SMD Voltage - Input: 5V Programmable Type: PAL Part Status: Obsolete(EOL) Family Name: TIBPAL20R4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): PLUS20R4-7A; Introduction Date: June 01, 1986 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267317-TIBPAL20R4-15CFN
Series: IMPACT-X PAL
Packaging: Tube
Speed: 15ns
Package: 28-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: PAL
Part Status: Obsolete(EOL)
Family Name: TIBPAL20R4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): PLUS20R4-7A;
Introduction Date: June 01, 1986
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PLDs (Programmable Logic Device) - TIBPAL20R4-15CFN-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
TIBPAL20R4-15CFN-ND
PLDs (Programmable Logic Device) TIBPAL20R4-15CFN-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
High-Performance FPGA Programmable Logic Device
719-TIBPAL20R4-15CFN
High-Performance FPGA Programmable Logic Device 719-TIBPAL20R4-15CFN
High-Performance Impact PAL Circuits 28-PLCC 0 to 75 Product overview: TIBPAL20R4-15CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R4-15CFN can be used for catalog matching and distributor lookup.

High-Performance Impact<TM> PAL<R> Circuits 28-PLCC 0 to 75 Product overview: TIBPAL20R4-15CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R4-15CFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - TIBPAL20R4-15CFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL20R4-15CFN
PLDs (Programmable Logic Device) TIBPAL20R4-15CFN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R4-15CFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL20R4-15CFN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL20R4-15CFN
IC PLD 15NS 28PLCC

IC PLD 15NS 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 1267317-TIBPAL20R4-15CFN TIBPAL20R4-15CFN-ND 719-TIBPAL20R4-15CFN TIBPAL20R4-15CFN TIBPAL20R4-15CFN
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R4-15CFN PLDs (Programmable Logic Device) High-Performance FPGA Programmable Logic Device PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Supply Voltage Other; 5V Other; 5V
Package Type Other; 28-LCC (J-Lead) Other; PLCC Other; 28-LCC (J-Lead)
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details