Texas Instruments SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function SN74ACT1073DWG4

Description
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function - SN74ACT1073DWG4 - Texas Instruments
Dallas, TX, United States
SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function
SN74ACT1073DWG4
SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function SN74ACT1073DWG4
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85

16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number SN74ACT1073DWG4
Product Name SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function
Supply Voltage Other; 4.5
Unlock Full Specs
to access all available technical data

Similar Products

PAL16R4AM Standard High-Speed PAL<R> Circuits - PAL16R4AMFKB - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer - DS92LV2422SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 75 MHz
View Details
2 suppliers
LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface - LMH0051SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 480 milliwatts
View Details
2 suppliers
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925QSQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers