Texas Instruments High-Performance Analog PLDs (Programmable Logic Device) TIBPAL16R6-5CFN

Description
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Request a Quote Datasheet
Description
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - TIBPAL16R6-5CFN-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
TIBPAL16R6-5CFN-ND
PLDs (Programmable Logic Device) TIBPAL16R6-5CFN-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Singapore, Singapore
High-Performance FPGA Programmable Logic Device
719-TIBPAL16R6-5CFN
High-Performance FPGA Programmable Logic Device 719-TIBPAL16R6-5CFN
High-Performance Impact-X PAL Circuits 20-PLCC 0 to 75 Product overview: TIBPAL16R6-5CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R6-5CFN can be used for catalog matching and distributor lookup.

High-Performance Impact-X PAL Circuits 20-PLCC 0 to 75 Product overview: TIBPAL16R6-5CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R6-5CFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-5CFN - 1267300-TIBPAL16R6-5CFN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-5CFN
1267300-TIBPAL16R6-5CFN
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-5CFN 1267300-TIBPAL16R6-5CFN
Manufacturer: Texas Instruments Win Source Part Number: 1267300-TIBPAL16R6-5 CFN Packaging: Tube Mounting Style: SMD Speed: 5ns Programmable Type: PAL Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Alternative Parts (Cross-Reference): TIBPAL16R6-5CN; TIBPAL16R6-12MWB; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: TIBPAL16R6-5C Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1267300-TIBPAL16R6-5CFN
Packaging: Tube
Mounting Style: SMD
Speed: 5ns
Programmable Type: PAL
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-LCC
Alternative Parts (Cross-Reference): TIBPAL16R6-5CN; TIBPAL16R6-12MWB;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: TIBPAL16R6-5C
Manufacturer Pack Quantity: 46
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 5V

Buy Now
PLDs (Programmable Logic Device) - TIBPAL16R6-5CFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL16R6-5CFN
PLDs (Programmable Logic Device) TIBPAL16R6-5CFN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-5CFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL16R6-5CFN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL16R6-5CFN
IC PLD 5NS 20PLCC

IC PLD 5NS 20PLCC

Supplier's Site
IC PLD 5NS 20PLCC - 815-TIBPAL16R6-5CFN - Utmel Electronic Limited
Hong Kong, China
IC PLD 5NS 20PLCC
815-TIBPAL16R6-5CFN
IC PLD 5NS 20PLCC 815-TIBPAL16R6-5CFN
IC PLD 5NS 20PLCC

IC PLD 5NS 20PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number TIBPAL16R6-5CFN-ND 719-TIBPAL16R6-5CFN 1267300-TIBPAL16R6-5CFN TIBPAL16R6-5CFN TIBPAL16R6-5CFN 815-TIBPAL16R6-5CFN
Product Name PLDs (Programmable Logic Device) High-Performance FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-5CFN PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) IC PLD 5NS 20PLCC
Package Type Other; 20-LCC (J-Lead) Other; PLCC Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Pins 20 20
Internal Frequency 125 MHz 125 MHz
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data