IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
IC PLD 10NS 20PLCC Product overview: TIBPAL16R4-10CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R4-10CFN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
IC PLD 10NS 20PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 296-34237-5-ND | 719-TIBPAL16R4-10CFN | 815-TIBPAL16R4-10CFN | TIBPAL16R4-10CFN | TIBPAL16R4-10CFN |
| Product Name | PLDs (Programmable Logic Device) | FPGA Programmable Logic Device | IC PLD 10NS 20PLCC | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; 20-LCC (J-Lead) | Other; PLCC | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | |
| Pins | 20 | 20 | |||
| Internal Frequency | 62.5 MHz | 85 MHz | |||
| User I/Os | 4 pins | 20 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) |