IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP
High-Performance Impact-X<TM> PAL<R> Circuits 20-PDIP 0 to 75 Product overview: TIBPAL16R8-5CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R8-5CN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 811136-TIBPAL16R8-5C
Packaging: Tube
Mounting Style: Through Hole
Speed: 5ns
Voltage - Input: 5V
Programmable Type: PAL
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-PDIP
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Part Number Series: TIBPAL16R8-5C
IC PLD 5NS 20DIP
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 296-34239-5-ND | 719-TIBPAL16R8-5CN | 811136-TIBPAL16R8-5CN | TIBPAL16R8-5CN | TIBPAL16R8-5CN |
| Product Name | PLDs (Programmable Logic Device) | High-Performance FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R8-5CN | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; "20-DIP (0.300"", 7.62mm)" | Other; PDIP | Other; 20-DIP (0.300\", 7.62mm) |