The TIBPAL16R4-25CFN is a low-power, high-performance programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum propagation delay of 25 ns and is functionally equivalent to other devices in the PAL series but offers improved speed. The device includes 8 inputs and 4 registered outputs, with the outputs capable of 3-state operation. It is characterized for operation within a temperature range of 0°C to 75°C. The TIBPAL16R4-25CFN is available in a 20-pin PLCC package and is compliant with RoHS standards. This PLD is suitable for applications requiring reliable and efficient logic solutions, making it a viable option for engineers looking to implement programmable logic in their designs.
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 130596-TIBPAL16R4-25
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: PAL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Speed(Frequency): 25ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC PLD 25NS 20PLCC Product overview: TIBPAL16R4-25CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R4-25CFN
IC PLD 25NS 20PLCC
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
IC PLD 25NS 20PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 296-10091-5-ND | 130596-TIBPAL16R4-25CFN | 719-TIBPAL16R4-25CFN | TIBPAL16R4-25CFN | TIBPAL16R4-25CFN | TIBPAL16R4-25CFN |
| Product Name | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R4-25CFN | FPGA Programmable Logic Device | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; 20-LCC (J-Lead) | PLCC; Other; 20-PLCC (9x9) | Other; PLCC | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) | PLCC |
| Pins | 20 | |||||
| Supply Voltage | Other; 5V | Other; 5V |