Texas Instruments SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function SN74ACT1073DW

Description
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function - SN74ACT1073DW - Texas Instruments
Dallas, TX, United States
SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function
SN74ACT1073DW
SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function SN74ACT1073DW
16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85

16-Bit Bus Termination Networks With Bus Hold Function 20-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number SN74ACT1073DW
Product Name SN74ACT1073 16-Bit Bus Termination Networks With Bus Hold Function
Supply Voltage Other; 4.5
Unlock Full Specs
to access all available technical data

Similar Products

LMH0071 SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0071SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Power Dissipation 450 milliwatts
View Details
2 suppliers
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32EL0124SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
2 suppliers
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
SN65HVS882 8 input, wide 10-34V digital-input serializer for industrial digital inputs - SN65HVS882PWPRG4 - Texas Instruments
Specs
Device Type SERDES
Operating Current 5.2 milliamps
Package Type Other; HTSSOP
View Details
2 suppliers