Manufacturer: Texas Instruments
Win Source Part Number: 054714-TIBPAL16R4-10
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: PAL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PDIP
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP
High-Performance Impact-X<TM> PAL<R> Circuits 20-PDIP 0 to 75 Product overview: TIBPAL16R4-10CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R4-10CN can be used for catalog matching and distributor lookup.
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP
IC PLD 10NS 20DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 054714-TIBPAL16R4-10CN | 296-10089-5-ND | 719-TIBPAL16R4-10CN | TIBPAL16R4-10CN | TIBPAL16R4-10CN |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R4-10CN | PLDs (Programmable Logic Device) | High-Performance FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 5V | Other; 5V | |||
| Package Type | PDIP; Other; 20-PDIP | Other; "20-DIP (0.300"", 7.62mm)" | Other; PDIP | Other; 20-DIP (0.300\", 7.62mm) | PDIP |
| Internal Frequency | 85 MHz |