Texas Instruments High-Performance Analog PLDs (Programmable Logic Device) TIBPAL20L8-25CNT

Description
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Request a Quote Datasheet
Description
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - 296-26688-5-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
296-26688-5-ND
PLDs (Programmable Logic Device) 296-26688-5-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

Buy Now Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20L8-25CNT - 054599-TIBPAL20L8-25CNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20L8-25CNT
054599-TIBPAL20L8-25CNT
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20L8-25CNT 054599-TIBPAL20L8-25CNT
Manufacturer: Texas Instruments Win Source Part Number: 054599-TIBPAL20L8-25 CNT Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 5V Programmable Type: PAL Family Name: TIBPAL20L8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-PDIP Speed(Frequency): 25ns Introduction Date: January 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054599-TIBPAL20L8-25CNT
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: PAL
Family Name: TIBPAL20L8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-PDIP
Speed(Frequency): 25ns
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5V 40MHz FPGA Programmable Logic Device
719-TIBPAL20L8-25CNT
Through-Hole 5V 40MHz FPGA Programmable Logic Device 719-TIBPAL20L8-25CNT
5V PAL IC, 40MHz, 14ns PDIP, Through Hole Product overview: TIBPAL20L8-25CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 40MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 5V, 40MHz, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20L8-25CNT can be used for catalog matching and distributor lookup.

5V PAL IC, 40MHz, 14ns PDIP, Through Hole Product overview: TIBPAL20L8-25CNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 40MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 5V, 40MHz, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20L8-25CNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - TIBPAL20L8-25CNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL20L8-25CNT
PLDs (Programmable Logic Device) TIBPAL20L8-25CNT
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 24-PDIP

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - TIBPAL20L8-25CNT - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
TIBPAL20L8-25CNT
Embedded - PLDs (Programmable Logic Device) TIBPAL20L8-25CNT
IC PLD 25NS 24DIP

IC PLD 25NS 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL20L8-25CNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL20L8-25CNT
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL20L8-25CNT
IC PLD 25NS 24DIP

IC PLD 25NS 24DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 296-26688-5-ND 054599-TIBPAL20L8-25CNT 719-TIBPAL20L8-25CNT TIBPAL20L8-25CNT TIBPAL20L8-25CNT TIBPAL20L8-25CNT
Product Name PLDs (Programmable Logic Device) Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20L8-25CNT Through-Hole 5V 40MHz FPGA Programmable Logic Device PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; "24-DIP (0.300"", 7.62mm)" PDIP; Other; 24-PDIP Other; PDIP Other; 24-DIP (0.300\", 7.62mm)
Supply Voltage Other; 5V Other; 5V
Internal Frequency 40 MHz
User I/Os 6 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCC72I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 55 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details