Texas Instruments High-Performance Analog PLDs (Programmable Logic Device) TIBPAL16L8-7CN

Description
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Request a Quote Datasheet
Description
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - 296-10088-5-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
296-10088-5-ND
PLDs (Programmable Logic Device) 296-10088-5-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

Buy Now Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-7CN - 087208-TIBPAL16L8-7CN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-7CN
087208-TIBPAL16L8-7CN
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-7CN 087208-TIBPAL16L8-7CN
Manufacturer: Texas Instruments Win Source Part Number: 087208-TIBPAL16L8-7C N Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PDIP Speed(Frequency): 7ns Alternative Parts (Cross-Reference): TIBPAL16L8-7CFN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 087208-TIBPAL16L8-7CN
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: PAL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PDIP
Speed(Frequency): 7ns
Alternative Parts (Cross-Reference): TIBPAL16L8-7CFN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
High-Performance FPGA Programmable Logic Device
719-TIBPAL16L8-7CN
High-Performance FPGA Programmable Logic Device 719-TIBPAL16L8-7CN
High-Performance Impact-X PAL Circuits 20-PDIP 0 to 75 Product overview: TIBPAL16L8-7CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-7CN can be used for catalog matching and distributor lookup.

High-Performance Impact-X<TM> PAL<R> Circuits 20-PDIP 0 to 75 Product overview: TIBPAL16L8-7CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-7CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - TIBPAL16L8-7CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL16L8-7CN
PLDs (Programmable Logic Device) TIBPAL16L8-7CN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-7CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL16L8-7CN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL16L8-7CN
IC PLD 7NS 20DIP

IC PLD 7NS 20DIP

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-7CN - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
TIBPAL16L8-7CN
Embedded - PLDs (Programmable Logic Device) TIBPAL16L8-7CN
IC PLD 7NS 20DIP

IC PLD 7NS 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 296-10088-5-ND 087208-TIBPAL16L8-7CN 719-TIBPAL16L8-7CN TIBPAL16L8-7CN TIBPAL16L8-7CN TIBPAL16L8-7CN
Product Name PLDs (Programmable Logic Device) Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-7CN High-Performance FPGA Programmable Logic Device PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Package Type Other; "20-DIP (0.300"", 7.62mm)" PDIP; Other; 20-PDIP Other; PDIP Other; 20-DIP (0.300\", 7.62mm) PDIP
Supply Voltage Other; 5V Other; 5V
Internal Frequency 100 MHz
User I/Os 6 pins
Unlock Full Specs
to access all available technical data