The TIBPAL16R6-20M is a high-performance programmable array logic device with a 20-pin LCCC package, characterized for operation from -55°C to 125°C. It features 8 input pins, 6 registered output pins, and an output enable control, with a maximum propagation delay of 20 ns. The device includes power-up clear functionality, setting all register outputs high upon power application. Its design is functionally equivalent to the PAL16R6A and implements Advanced Low-Power Schottky technology with titanium-tungsten fuses for reliability. The TIBPAL16R6-20M is not recommended for new designs but remains available for existing designs. The LCCC (FK) package measures 506.98 mm in length, 12.06 mm in width, and uses a 2030 µm tube height for handling.
High-Performance Impact<TM> PAL<R> Circuits 20-LCCC -55 to 125
HIGH-PERFORMANCE IMPACT PAL CIRC
| Texas Instruments | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | TIBPAL16R6-20MFKB | TIBPAL16R6-20MFKB |
| Product Name | TIBPAL16R6-20M High-Performance Impact<TM> PAL<R> Circuits | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | LCCC |