Texas Instruments SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function SN74ACT1071D

Description
10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function - SN74ACT1071D - Texas Instruments
Dallas, TX, United States
SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function
SN74ACT1071D
SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function SN74ACT1071D
10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85

10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number SN74ACT1071D
Product Name SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function
Supply Voltage Other; 4.5
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV1260 six 1 to 10 deserializers - DS92LV1260TUJB/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 530 milliamps
View Details
2 suppliers
TIBPAL16L8-20M High-Performance Impact<TM> PAL<R> Circuits - 5962-85155012A - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32ELX0124SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
3 suppliers
DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R104TSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP,WQFN
View Details
2 suppliers