Texas Instruments High-Performance Analog High-Performance FPGA Programmable Logic Device TIBPAL16R6-15CN

Description
High-Performance Impact PAL Circuits 20-PDIP 0 to 75 Product overview: TIBPAL16R6-15CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R6-15CN can be used for catalog matching and distributor lookup.
Request a Quote
Description
High-Performance Impact PAL Circuits 20-PDIP 0 to 75 Product overview: TIBPAL16R6-15CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R6-15CN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIBPAL16R6-15CN is a high-performance programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum propagation delay of 15 ns, making it suitable for applications requiring fast logic operations. This device is functionally equivalent to earlier models such as the PAL16R6A but offers improved speed. The TIBPAL16R6-15CN includes eight inputs and six registered outputs, with the capability of three-state buffering on its outputs. It operates within a temperature range of 0°C to 75°C and is available in a 20-pin plastic dual in-line package (PDIP). The device is designed for easy programmability, allowing for quick customization of logic functions, which can lead to more compact circuit designs.

Datasheet Summary
Powered by GS/AI

The TIBPAL16R6-15CN is a high-performance programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum propagation delay of 15 ns, making it suitable for applications requiring fast logic operations. This device is functionally equivalent to earlier models such as the PAL16R6A but offers improved speed. The TIBPAL16R6-15CN includes eight inputs and six registered outputs, with the capability of three-state buffering on its outputs. It operates within a temperature range of 0°C to 75°C and is available in a 20-pin plastic dual in-line package (PDIP). The device is designed for easy programmability, allowing for quick customization of logic functions, which can lead to more compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High-Performance FPGA Programmable Logic Device
719-TIBPAL16R6-15CN
High-Performance FPGA Programmable Logic Device 719-TIBPAL16R6-15CN
High-Performance Impact PAL Circuits 20-PDIP 0 to 75 Product overview: TIBPAL16R6-15CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R6-15CN can be used for catalog matching and distributor lookup.

High-Performance Impact<TM> PAL<R> Circuits 20-PDIP 0 to 75 Product overview: TIBPAL16R6-15CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16R6-15CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-15CN - 054718-TIBPAL16R6-15CN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-15CN
054718-TIBPAL16R6-15CN
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-15CN 054718-TIBPAL16R6-15CN
Manufacturer: Texas Instruments Win Source Part Number: 054718-TIBPAL16R6-15 CN Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PDIP Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054718-TIBPAL16R6-15CN
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: PAL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PDIP
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PLDs (Programmable Logic Device) - 296-10095-5-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
296-10095-5-ND
PLDs (Programmable Logic Device) 296-10095-5-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

Buy Now Datasheet
PLDs (Programmable Logic Device) - TIBPAL16R6-15CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL16R6-15CN
PLDs (Programmable Logic Device) TIBPAL16R6-15CN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-15CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL16R6-15CN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL16R6-15CN
IC PLD 15NS 20DIP

IC PLD 15NS 20DIP

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-15CN - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
TIBPAL16R6-15CN
Embedded - PLDs (Programmable Logic Device) TIBPAL16R6-15CN
IC PLD 15NS 20DIP

IC PLD 15NS 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-TIBPAL16R6-15CN 054718-TIBPAL16R6-15CN 296-10095-5-ND TIBPAL16R6-15CN TIBPAL16R6-15CN TIBPAL16R6-15CN
Product Name High-Performance FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16R6-15CN PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Package Type Other; PDIP PDIP; Other; 20-PDIP Other; "20-DIP (0.300"", 7.62mm)" Other; 20-DIP (0.300\", 7.62mm) PDIP
Internal Frequency 50 MHz
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details