Texas Instruments SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function SN74ACT1071DR

Description
10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function - SN74ACT1071DR - Texas Instruments
Dallas, TX, United States
SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function
SN74ACT1071DR
SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function SN74ACT1071DR
10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85

10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number SN74ACT1071DR
Product Name SN74ACT1071 10-Bit Bus Termination Networks With Bus Hold Function
Supply Voltage Other; 4.5
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX2121 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer - DS92LX2121SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105VSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP,WQFN
View Details
2 suppliers
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 65 MHz
View Details
2 suppliers
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 65 MHz
View Details
2 suppliers