Texas Instruments High-Performance Analog Through-Hole 5V 30MHz FPGA Programmable Logic Device TIBPAL16L8-25CN

Description
25ns PAL IC, 5V, 30MHz, 20-PDIP, Through Hole Product overview: TIBPAL16L8-25CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 30MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 5V, 30MHz, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-25CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25ns PAL IC, 5V, 30MHz, 20-PDIP, Through Hole Product overview: TIBPAL16L8-25CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 30MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 5V, 30MHz, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-25CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5V 30MHz FPGA Programmable Logic Device
719-TIBPAL16L8-25CN
Through-Hole 5V 30MHz FPGA Programmable Logic Device 719-TIBPAL16L8-25CN
25ns PAL IC, 5V, 30MHz, 20-PDIP, Through Hole Product overview: TIBPAL16L8-25CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 30MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 5V, 30MHz, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-25CN can be used for catalog matching and distributor lookup.

25ns PAL IC, 5V, 30MHz, 20-PDIP, Through Hole Product overview: TIBPAL16L8-25CN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 30MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 5V, 30MHz, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL16L8-25CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-25CN - 081370-TIBPAL16L8-25CN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-25CN
081370-TIBPAL16L8-25CN
Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-25CN 081370-TIBPAL16L8-25CN
Manufacturer: Texas Instruments Win Source Part Number: 081370-TIBPAL16L8-25 CN Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 5V Programmable Type: PAL Family Name: TIBPAL16L8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-PDIP Speed(Frequency): 25ns Alternative Parts (Cross-Reference): TIBPAL16L8-25CFN; TIBPAL16L8-25CJ; Introduction Date: January 01, 2003 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081370-TIBPAL16L8-25CN
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: PAL
Family Name: TIBPAL16L8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PDIP
Speed(Frequency): 25ns
Alternative Parts (Cross-Reference): TIBPAL16L8-25CFN; TIBPAL16L8-25CJ;
Introduction Date: January 01, 2003
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PLDs (Programmable Logic Device) - 296-10087-5-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
296-10087-5-ND
PLDs (Programmable Logic Device) 296-10087-5-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-25CN - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
TIBPAL16L8-25CN
Embedded - PLDs (Programmable Logic Device) TIBPAL16L8-25CN
IC PLD 25NS 20DIP

IC PLD 25NS 20DIP

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - TIBPAL16L8-25CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL16L8-25CN
PLDs (Programmable Logic Device) TIBPAL16L8-25CN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-25CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL16L8-25CN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL16L8-25CN
IC PLD 25NS 20DIP

IC PLD 25NS 20DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 719-TIBPAL16L8-25CN 081370-TIBPAL16L8-25CN 296-10087-5-ND TIBPAL16L8-25CN TIBPAL16L8-25CN TIBPAL16L8-25CN
Product Name Through-Hole 5V 30MHz FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL16L8-25CN PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; PDIP PDIP; Other; 20-PDIP Other; "20-DIP (0.300"", 7.62mm)" Other; 20-DIP (0.300\", 7.62mm) PDIP
Internal Frequency 30 MHz
User I/Os 6 pins
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data